The AD7654AST is a high-performance, dual 16-bit analog-to-digital converter (ADC) designed by the renowned Analog Devices Inc.. This precision ADC offers simultaneous sampling of two channels, making it an ideal choice for a variety of demanding applications that require accurate dual-channel data acquisition, such as in industrial process control, medical imaging, and instrumentation.
Key Features:
- Dual 16-Bit Resolution: The AD7654AST provides 16-bit resolution on each of its two channels, ensuring high-precision measurements.
- Simultaneous Sampling: Both channels are sampled at the same time, which is critical for applications where phase information between signals must be preserved.
- High Throughput: With a 250 kSPS (kilo samples per second) per channel, this ADC can handle high-speed signal processing requirements.
- Low Power Consumption: Designed to operate efficiently, the AD7654AST utilizes a low power of 90 mW at full speed, making it suitable for power-sensitive applications.
- Flexible Power Supply: It operates with a dual power supply ranging from ±5 V to ±5.25 V, providing designers with flexibility in system power design.
- Pseudo-Differential Analog Inputs: These inputs offer increased noise immunity and are capable of handling ±10 V input signals.
- Interface Options: The device features a parallel interface that is compatible with most DSP and microcontroller interface standards.
- Package: The AD7654AST comes in a compact LQFP-48 package, allowing for a minimal footprint in system designs.
Applications:
The versatility of the AD7654AST extends to various high-performance applications. It is widely used in:
- Industrial Automation
- Motor Control
- Medical Imaging Systems
- Instrumentation and Measurement Systems
- Data Acquisition Systems
In summary, the AD7654AST from Analog Devices Inc. is a robust and reliable ADC solution that offers exceptional performance for systems requiring precise and simultaneous dual-channel measurements. Its high throughput, combined with low power consumption and flexible interface options, makes it a top choice for engineers and designers in a range of industries.