EN
  • EN
  • DE
  • IT

AD7730BN

Part No AD7730BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Bridge Transducer ADC | IC AFE 1 CHAN 24BIT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 24
Power (W) 125mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number AD7730
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137618-AD7730BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7730BN CAD Model

Description

The AD7730BN is a high-precision, low-noise analog-to-digital converter (ADC) designed specifically for industrial applications that require accurate data acquisition, such as weigh scales, pressure measurement, and precision instrumentation. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, the AD7730BN is part of a family of devices that offer outstanding performance and reliability.

Key Features:

  • 24-Bit Sigma-Delta ADC: The device boasts a 24-bit resolution, providing high accuracy and fine detail in measurement.
  • Programmable Gain Amplifier: The on-chip programmable gain amplifier (PGA) allows for a flexible input signal range, making it suitable for a variety of sensors and input signals.
  • Low Noise Performance: With its low noise characteristics, the AD7730BN ensures precise and stable readings, which is crucial for high-precision applications.
  • Flexible Power Supply: It operates with a dual power supply ranging from ±10.8 V to ±16.5 V or a single supply from 10.8 V to 16.5 V, catering to different system power requirements.
  • Multiple Filter Options: The device includes user-selectable digital filters, providing flexibility in optimizing the trade-off between data rate and resolution.
  • Interface Options: It features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with microcontrollers and digital systems.

Applications:

The AD7730BN is ideal for a range of precision measurement applications, including:

  • Weigh Scales
  • Pressure Measurement Systems
  • Process Control
  • Industrial Automation
  • Scientific Instrumentation

Technical Specifications:

Parameter Value Resolution 24-Bit Input Voltage Range ±10 V (max) Operating Temperature Range -40°C to +85°C Package Type 24-PDIP

With its robust feature set and superior performance, the AD7730BN from Analog Devices Inc. is a top choice for designers seeking a reliable ADC solution for their precision measurement needs.

You May Also Be Interested in

Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
Lowest to $7.2089
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess