EN
  • EN
  • DE

AD7816AR-REEL

Part No AD7816AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT W/TEMP SNSR 8-SOIC / Temperature Sensor Digital, Local -40°C ~ 85°C 10 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type SPI
Voltage - Supply 2.7V ~ 5.5V
Resolution 10 b
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-40°C ~ 85°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7816AR-REEL-ADTR-ND,ANAANAAD7816AR-REEL,2156-AD7816AR-REEL
Standard Package 2,500
Win Source Part Number 991370-AD7816AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD7816AR-REEL CAD Model

Description

Product Overview: AD7816AR-REEL by Analog Devices Inc.

The AD7816AR-REEL is a high-performance digital temperature sensor and 10-bit ADC (Analog-to-Digital Converter) from the renowned manufacturer Analog Devices Inc. This precision device is designed to provide accurate temperature measurements and analog-to-digital conversion in a variety of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • Temperature Sensing: The AD7816AR-REEL features an on-chip temperature sensor that provides a digital output with a resolution of 0.25°C. This sensor can operate across a wide temperature range, making it suitable for diverse environments.
  • 10-bit ADC: Along with temperature sensing, this device includes a 10-bit analog-to-digital converter that offers precise digital representation of analog signals.
  • Single Supply Operation: Designed for ease of use, the AD7816AR-REEL operates from a single 2.7V to 5.5V power supply, accommodating various system power schemes.
  • Low Power Consumption: With power conservation in mind, this component features a low power shutdown mode, making it ideal for battery-powered applications.
  • Serial Interface: The product supports a SPI-compatible serial interface, allowing for straightforward integration with microcontrollers and other digital systems.
  • Compact Packaging: The AD7816AR-REEL comes in a compact SOP (Small Outline Package), ensuring minimal footprint on printed circuit boards (PCBs).

Applications

The versatility of the AD7816AR-REEL makes it an excellent choice for a variety of applications where accurate temperature measurements and analog-to-digital conversion are crucial. Common applications include:

  • Environmental Control Systems
  • Process Control and Monitoring
  • Computer Thermal Management
  • Portable Instrumentation
  • Smart Battery Packs

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7816AR-REEL is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world use. Whether you're developing a sophisticated industrial system or a simple consumer gadget, the AD7816AR-REEL is an excellent choice for temperature sensing and analog-to-digital conversion needs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheets and product documentation available from Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess