AD7910ARM-REEL - Analog Devices Inc.
The AD7910ARM-REEL is a high-performance, 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision electronic components. This ADC is part of Analog Devices' micro-power series, designed to operate with minimal power consumption while maintaining excellent dynamic performance. It's an ideal choice for battery-powered applications and portable devices where power efficiency is critical.
Key Features:
- Resolution: 10-bit ADC offering precise digital representation of analog signals.
- Sampling Rate: Fast sampling rate of up to 1 MSPS (Mega-Samples Per Second), suitable for high-speed signal processing.
- Power Consumption: Ultra-low power operation, featuring a typical supply current of just 350 µA at the maximum sampling rate, making it ideal for power-sensitive applications.
- Input Voltage Range: 0 V to VREF, with a flexible reference voltage that allows for a wide range of input signals.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into various system designs.
- Package: Supplied in a compact MSOP (Mini Small Outline Package) that is space-saving and suitable for densely packed PCBs.
- Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
Applications:
The AD7910ARM-REEL is versatile and can be used in a wide array of applications, including:
- Battery-powered devices
- Data acquisition systems
- Portable medical instruments
- Industrial control systems
- Instrumentation and control
With its high-speed data acquisition capability and ultra-low power consumption, the AD7910ARM-REEL from Analog Devices Inc. is an excellent choice for designers looking to balance performance with power efficiency in their next project.