EN
  • EN
  • DE

AD8039ART-REEL7

Part No AD8039ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF DUAL LP LN SOT23-8 / Voltage Feedback Amplifier 2 Circuit SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Cut Tape (CT),
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 425V/µs
-3db Bandwidth 350 MHz
Current - Input Bias 400 nA
Voltage - Input Offset 500 µV
Current - Supply 1mA (x2 Channels)
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number AD8039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8039ART-REEL7-ND,AD8039ART-REEL7CT,AD8039ART-REEL7TR,AD8039ART-REEL7DKR
Standard Package 3,000
Win Source Part Number 1043135-AD8039ART-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8039ART-REEL7 CAD Model

Description

Analog Devices Inc. AD8039ART-REEL7

The AD8039ART-REEL7 is a high-performance, low-power voltage feedback amplifier that comes from the well-known manufacturer Analog Devices Inc. This component is designed to deliver a blend of speed and precision, making it an ideal choice for a wide array of applications, including medical devices, communication systems, and instrumentation.

With its fast settling time and low distortion, the AD8039ART-REEL7 is particularly suitable for high-speed signal processing tasks. It boasts a wide bandwidth of 350 MHz and a slew rate of 1600 V/µs, which ensures that signals are amplified quickly and accurately, preserving the integrity of the original signal.

One of the standout features of this amplifier is its low power consumption. Operating on a supply voltage range of 2.7 V to 12 V, it can deliver optimal performance while maintaining power efficiency, an essential factor for battery-powered devices. The AD8039ART-REEL7 also has a low input bias current and a low offset voltage, which contribute to its high precision and stability over time and temperature variations.

Furthermore, the AD8039ART-REEL7 is offered in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. The REEL7 suffix indicates that the product is provided in a 7-inch reel packaging, which is suitable for automated assembly processes, thereby facilitating mass production and ensuring consistent quality.

For designers and engineers looking for a reliable and efficient amplifier that doesn't compromise on speed or accuracy, the AD8039ART-REEL7 is a promising solution. Its combination of features makes it a versatile component that can be integrated into a variety of high-performance circuits, ensuring that end products meet the rigorous demands of modern electronic systems.

In conclusion, the AD8039ART-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Its superior performance specifications and practical packaging options make it a go-to choice for professionals seeking to enhance their designs with a dependable and efficient voltage feedback amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess