EN
  • EN
  • DE

AD8041AR

Part No AD8041AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 170MHZ RRO 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/µs
-3db Bandwidth 170MHz
Current - Input Bias 1.2µA
Voltage - Input Offset 2mV
Current - Supply 5.8mA
Current - Output / Channel 50mA
Voltage - Supply Single/Dual (±) 3 V ~ 12 V ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Voltage Feedback
Win Source Part Number 077134-AD8041AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8041AR CAD Model

Description

Product Overview: AD8041AR by Analog Devices Inc.

The AD8041AR is a high-performance, single-supply voltage feedback amplifier from the renowned semiconductor manufacturer Analog Devices Inc. This versatile component is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications including telecommunications, imaging systems, and portable devices.

Key Features:

  • Speed: The AD8041AR boasts a high slew rate and a 160 MHz bandwidth, which allows it to handle rapid signal changes with ease, making it suitable for high-speed signal processing tasks.
  • Single-Supply Operation: It operates from a single supply range of 3 V to 12 V, or dual supplies of ±1.5 V to ±6 V, providing designers with flexibility in various circuit configurations.
  • Low Power Consumption: With a low supply current of 3 mA, the AD8041AR is optimized for power-sensitive applications without compromising performance.
  • Low Distortion: It features low harmonic distortion, which is critical for high-fidelity audio processing and other applications requiring clean signal amplification.
  • Output Swing: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range in applications with limited supply voltages.

Applications:

The AD8041AR is well-suited for a multitude of applications, such as:

  • Active filters
  • ADC/DAC buffers
  • Video and communications equipment
  • Portable and battery-operated devices
  • Line drivers

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8041AR is built to meet the highest industry standards, ensuring consistent performance and durability in the most demanding conditions.

Easy Integration:

The compact SOIC-8 package of the AD8041AR makes it easy to integrate into various circuit designs. Its pin compatibility with other amplifiers in the same family allows for simple upgrades and scalability in system design.

With its robust feature set, the AD8041AR from Analog Devices Inc. stands out as a top choice for engineers looking for a reliable and efficient amplification solution.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6961 $53.8727
16+ $6.3147 $101.0352
25+ $6.1174 $152.9350
34+ $5.9200 $201.2800
44+ $5.7227 $251.7988
59+ $5.1307 $302.7113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess