EN
  • EN
  • DE

AD8075ARUZ-REEL

Part No AD8075ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER TRIPLE 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 550MHz
Slew Rate 1350 V/μs
Operating Supply Current 24mA
Channel Output Current 70mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 089074-AD8075ARUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8075ARUZ-REEL CAD Model

Description

Product Overview: AD8075ARUZ-REEL

The AD8075ARUZ-REEL is a high-performance triple video amplifier manufactured by Analog Devices Inc., renowned for their precision engineering in the field of analog and mixed-signal processing components. This component is specifically designed to address the stringent requirements of high-quality video applications, making it an ideal choice for professional video electronics, broadcast equipment, and high-definition television (HDTV) systems.

Key Features

  • Triple Video Amplifier: The AD8075ARUZ-REEL features three independent video amplifiers in a single package, providing compact and efficient solutions for video signal amplification.
  • High Speed and Wide Bandwidth: With a high slew rate and wide bandwidth, this amplifier is capable of handling high-resolution video signals without compromising signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Excellent Video Specifications: It offers exceptional video performance with low differential gain and phase error, ensuring high-quality video reproduction.
  • Flexible Supply Voltage: The AD8075ARUZ-REEL operates over a wide range of supply voltages, providing design flexibility for various video systems.

Applications

The versatility of the AD8075ARUZ-REEL allows it to be used in a diverse array of video applications, including:

  • Video switchers and routers
  • CATV headend equipment
  • Broadcast equipment
  • Professional video editing systems
  • Video-on-demand systems

Package and Availability

This product is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD8075ARUZ-REEL, and is available in tape and reel packaging. This facilitates efficient assembly for mass production, ensuring a streamlined manufacturing process for electronic devices incorporating this high-quality video amplifier.

Conclusion

The AD8075ARUZ-REEL from Analog Devices Inc. is an exceptional choice for designers looking for a triple video amplifier that delivers high performance with minimal power consumption. Its comprehensive features and applications make it a versatile component for enhancing video signal quality in a variety of professional video systems.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2241 $62.6892
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,955 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess