EN
  • EN
  • DE

AD811AR-16-REEL

Part No AD811AR-16-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO HP 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 111944-AD811AR-16-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD811AR-16-REEL CAD Model

Description

Product Overview

The AD811AR-16-REEL is a high-performance video operational amplifier from Analog Devices Inc. This component is designed to meet the stringent requirements of video applications and is capable of delivering exceptional signal fidelity and bandwidth. It is an ideal choice for professional video electronics, where quality and reliability are paramount.

Key Features

  • High Output Current: The AD811AR-16-REEL can deliver a continuous output current of up to 50 mA, making it suitable for driving a wide range of loads.
  • Wide Bandwidth: With a bandwidth of 140 MHz at a gain of +2, this amplifier can handle high-speed signals without compromising the integrity of the video signal.
  • Low Distortion: The device features a very low harmonic distortion, which is critical for maintaining the quality of the video signal.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, from ±4.5 V to ±18 V, providing versatility in various applications.
  • Settling Time: The fast settling time of 50 ns to 0.1% ensures that the amplifier quickly responds to changes in the input signal, an important feature for video processing where timing is crucial.

Applications

The AD811AR-16-REEL is designed for a multitude of video applications, including:

  • Video switchers and routers
  • Professional cameras
  • Video amplifiers
  • Cable drivers
  • Special effects generators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD811AR-16-REEL is no exception. It is available in a 16-lead SOIC package and is supplied in a reel, which is ideal for automated assembly processes. The product is designed for long-term reliability in a variety of operating conditions, ensuring that it can meet the needs of the most demanding video applications.

Environmental and Regulatory Compliance

The AD811AR-16-REEL complies with various international standards for environmental and safety regulations, ensuring that it can be used in global markets. Its compliance with RoHS standards also reflects Analog Devices Inc.'s commitment to environmental responsibility.

With its combination of performance, quality, and versatility, the AD811AR-16-REEL from Analog Devices Inc. stands out as a superior choice for professionals in the video industry.

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5000 $65.0000
4+ $26.6667 $106.6668
6+ $25.8333 $154.9998
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess