EN
  • EN
  • DE

AD8186ARUZ-RL

Part No AD8186ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Applications Video
Switch Circuit SPDT
Number of Channels 3
Single Supply Voltage (V+) 3.5 V to 5.5 V
-3db Bandwidth 480MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 118015-AD8186ARUZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8186ARUZ-RL CAD Model

Description

AD8186ARUZ-RL High-Speed Video Multiplexer from Analog Devices Inc.

The AD8186ARUZ-RL is a cutting-edge video multiplexer brought to you by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed to cater to applications that require high-speed switching and routing of video signals.

Key Features

  • High Bandwidth: The device boasts an impressive bandwidth of 800 MHz, which ensures minimal signal degradation and supports high-resolution video signals.
  • Triple 2:1 Mux: It features a triple 2:1 multiplexer configuration, allowing for the selection between two sets of three inputs, making it ideal for complex video routing applications.
  • Low Crosstalk: With its exceptional design, the AD8186ARUZ-RL offers very low crosstalk between channels, which is crucial for maintaining signal integrity in multi-channel video systems.
  • High-Speed Switching: Fast switching speed is a hallmark of this device, enabling seamless transitions between video sources without noticeable lag or delay.
  • Single Supply Operation: Operating on a single 5 V supply, this multiplexer simplifies power management within the system.
  • Power Down Mode: It also includes a power-down feature that reduces power consumption when the device is not in active use, contributing to energy-efficient operation.

Applications

The AD8186ARUZ-RL is particularly suitable for a variety of high-speed video applications, including:

  • Professional video switching and routing equipment
  • Video-on-demand systems
  • KVM (Keyboard, Video, Mouse) switches
  • Security surveillance systems
  • Video conferencing

Package and Availability

Encased in a TSSOP (Thin Shrink Small Outline Package) form factor, the AD8186ARUZ-RL is designed for surface mount technology, providing a compact solution for space-constrained applications. The "RL" suffix indicates that this product is available in reel packaging, which facilitates efficient assembly processes for high-volume production.

With its robust feature set and flexibility, the AD8186ARUZ-RL from Analog Devices Inc. stands out as a premier choice for designers looking to enhance their video signal routing capabilities with high-speed, reliable performance.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess