EN
  • EN
  • DE

AD820BRZ

Part No AD820BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, Rail-to-Rail, Low Power FET-Input Op Amp | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 1.9MHz
Current - Input Bias 2pA
Voltage - Input Offset 300μV
Supply Current 700μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD820
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138329-AD820BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD820BRZ CAD Model

Description

Analog Devices Inc. AD820BRZ Low Power, FET Input Op Amp

The AD820BRZ is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of low power consumption and precision for a wide range of applications. This single-supply op amp is characterized by its FET (Field Effect Transistor) inputs, which provide the benefits of low input bias currents and high impedance, making it ideal for high-precision circuits and battery-powered devices.

With its operating voltage range of 4 V to 36 V, the AD820BRZ is versatile and can be used in single or dual supply configurations, providing design flexibility. In addition, this op amp is capable of operating at a quiescent current of just 800 μA, which is particularly advantageous for portable and remote sensing applications where power efficiency is critical.

The AD820BRZ also boasts a slew rate of 0.8 V/μs and a bandwidth of 1.8 MHz. These specifications ensure that the op amp can handle a variety of signals with minimal distortion and with a quick response to changes in the input signal. Furthermore, its precision is underscored by a low offset voltage of 1 mV max and a low input bias current of 2 pA, making it suitable for applications requiring accurate signal amplification such as medical instrumentation, sensor signal conditioning, and precision filters.

Encased in an 8-lead SOIC package, the AD820BRZ is compact and easy to integrate into various circuit designs. Its robustness is further enhanced by its wide operating temperature range of -40°C to +85°C, allowing it to perform reliably in challenging environmental conditions. Additionally, the AD820BRZ features overload protection for both inputs and outputs, ensuring durability and stability in the face of unexpected voltage spikes or other adverse conditions.

Overall, the Analog Devices Inc. AD820BRZ operational amplifier is an excellent choice for designers seeking a low-power, high-precision component. Its combination of efficiency, versatility, and precision makes it a valuable asset in developing sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9228 $51.6912
9+ $12.1050 $108.9450
13+ $11.6960 $152.0480
19+ $10.8781 $206.6839
24+ $10.4692 $251.2608
30+ $10.0602 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,598 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess