EN
  • EN
  • DE

AD8226ARZ

Part No AD8226ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R O/P ±18V/36V 8-Pin SOIC N Tube / IC OPAMP INSTR 1.5MHZ RRO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 20nA
Voltage - Input Offset 100μV
Operating Supply Current 350μA
Channel Output Current 13mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089125-AD8226ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8226
Introduction Date October 02, 2008
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8226ARZ CAD Model

Description

AD8226ARZ - Instrumentation Amplifier by Analog Devices Inc.

The AD8226ARZ is a robust instrumentation amplifier designed by Analog Devices Inc., an industry leader in high-performance analog technology. This precision amplifier is engineered for a wide array of applications that require exact signal amplification, such as medical instrumentation, industrial process controls, and precision data acquisition systems. Its flexible design and superior performance make it an ideal choice for professionals seeking reliable and accurate amplification in their electronic circuits.

Key Features:

  • Wide Supply Range: The AD8226ARZ can operate from a single 2.3 V to 18 V supply or dual ±1.15 V to ±9 V supplies, making it versatile for various power environments.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (min) at G = 1 (G = gain), the device ensures excellent suppression of common-mode signals, allowing for precise measurement in the presence of noise and interference.
  • Extended Temperature Range: This amplifier is designed to function effectively across a wide temperature range from -40°C to +125°C, suitable for harsh environmental conditions.
  • Low Gain Drift: The AD8226ARZ offers a low gain drift, ensuring stable performance over temperature variations, which is critical for precision applications.
  • Easy Gain Adjustment: Gain can be set from 1 to 1000 with a single resistor, providing flexibility and ease of use in gain configuration.
  • Minimal External Components: The device requires only one external resistor to set the gain, simplifying the design and reducing the overall component count.

Applications:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Battery-powered and portable devices
  • Strain gage amplifiers
  • Transducer interfaces
  • Data acquisition systems

The AD8226ARZ is available in a compact SOIC package, making it suitable for space-constrained applications. Its combination of features ensures that it delivers high-performance results, making it a go-to choice for professionals who require a dependable and precise instrumentation amplifier. Whether for industrial, medical, or consumer applications, the AD8226ARZ from Analog Devices Inc. stands out for its ability to amplify low-level signals in the presence of high common-mode voltages with excellent accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7686 $51.2894
61+ $1.6567 $101.0587
94+ $1.6007 $150.4658
135+ $1.4888 $200.9880
175+ $1.4328 $250.7400
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess