EN
  • EN
  • DE

AD824BN

Part No AD824BN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138384-AD824BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD824BN CAD Model

Description

Product Overview: AD824BN by Analog Devices Inc.

The AD824BN is a high-performance, quad-channel operational amplifier brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This operational amplifier, commonly referred to as an op-amp, is designed to deliver exceptional accuracy and reliability for a wide range of applications.

Key Features

  • Channels: The AD824BN is a quad op-amp, meaning it contains four independent operational amplifiers in one package, providing excellent space-saving on the circuit board.
  • Supply Voltage: It operates on a supply voltage range from ±3 V to ±18 V, making it versatile for various electronic circuits, from battery-powered devices to industrial equipment.
  • Low Power Consumption: With its low power requirements, the AD824BN is ideal for portable and battery-powered applications where power efficiency is crucial.
  • High Output Drive Capability: The device can drive high loads, making it suitable for audio applications, data acquisition systems, and active filters.
  • High Bandwidth: The AD824BN offers a bandwidth of 3 MHz, which allows it to handle a wide range of signals, from DC to the MHz range, without significant signal degradation.

Applications

Thanks to its robust feature set, the AD824BN is an excellent choice for various applications. It is commonly used in:

  • Signal conditioning circuits
  • Audio electronics
  • Analog filters
  • Data acquisition systems
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD824BN is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term reliability. Whether you're designing a professional audio system or precision instrumentation, the AD824BN is a choice you can trust.

Ordering Information

The AD824BN is available in a 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. For ordering or to request samples, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess