EN
  • EN
  • DE

AD8260ACPZ-R7

Part No AD8260ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 1 CIRC 32LFCSP / Variable Gain Amplifier 1 Circuit Differential 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
Slew Rate 730V/µs
-3db Bandwidth 195 MHz
Current - Input Bias 200 nA
Current - Supply 28.3mA
Current - Output / Channel 310 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD8260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8260ACPZ-R7DKR,-2735-AD8260ACPZ-R7DKR,AD8260ACPZ-R7CT,AD8260ACPZ-R7TR,-2735-AD8260ACPZ-R7CT,AD8260ACPZR7,2156-AD8260ACPZ-R7,ANAANAAD8260ACPZ-R7
Standard Package 1,500
Win Source Part Number 1003501-AD8260ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8260ACPZ-R7 CAD Model

Description

Product Overview: AD8260ACPZ-R7 from Analog Devices Inc.

The AD8260ACPZ-R7 is a high-performance, integrated driver amplifier and digital variable gain amplifier (DVGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to deliver exceptional signal fidelity and bandwidth for a wide range of applications, including communications, ATE, and medical imaging systems.

Key Features

  • Amplifier Type: The AD8260 operates as a driver amplifier with an additional DVGA, providing versatile functionality in signal chain designs.
  • Frequency Performance: It offers a wide bandwidth, making it suitable for processing high-speed signals with minimal distortion.
  • Gain Range: The DVGA section of the AD8260 provides a digitally controlled gain range, allowing precise signal level adjustments for optimal system performance.
  • Power Efficiency: With a focus on power efficiency, this device operates with a low quiescent current, reducing power consumption and heat generation in your system.
  • Package: The AD8260ACPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is well-suited for space-constrained applications.
  • Reliability: As with all Analog Devices components, this product is designed for high reliability and stable performance over a wide temperature range.

Applications

The AD8260ACPZ-R7 is ideal for a variety of applications where precise signal amplification and control are required. Its performance characteristics make it particularly well-suited for:

  • Wireless infrastructure
  • Automated test equipment (ATE)
  • Medical imaging systems
  • Professional audio equipment
  • Radar and satellite communications

Technical Specifications

The device operates within a supply voltage range of 5 V to 10 V, and it features a shutdown mode for additional power savings. The digital gain control interface of the DVGA allows for easy integration into digital systems, providing a user-friendly solution for complex signal processing tasks.

With its robust design and versatile capabilities, the AD8260ACPZ-R7 from Analog Devices Inc. is a top choice for engineers looking to enhance their systems with a reliable and efficient signal amplification solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0424 $57.1272
7+ $15.6246 $109.3722
10+ $15.1363 $151.3630
14+ $14.6480 $205.0720
18+ $14.1598 $254.8764
24+ $12.6950 $304.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess