EN
  • EN
  • DE

AD8279BRZ-R7

Part No AD8279BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Wide Supply Range, Low Cost Difference Amplifiers, | IC OPAMP DIFF 2 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Differential
Output Type Rail-to-Rail
Slew Rate 1.4V/μs
Gain Bandwidth Product 1MHz
Voltage - Input Offset 50μV
Supply Current 300μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number AD8279
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138412-AD8279BRZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8279BRZ-R7 CAD Model

Description

The AD8279BRZ-R7 is a high-performance, low distortion differential amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This differential amplifier is well-suited for a range of applications, including industrial control systems, medical instrumentation, and precision data acquisition systems.

Key Features:

  • Wide Input Voltage Range: The AD8279BRZ-R7 features a wide input voltage range, which makes it versatile for various signal conditions and applications.
  • Low Distortion: With its low distortion characteristics, this amplifier ensures high-fidelity signal amplification, which is critical for precision measurement and control systems.
  • High Common-Mode Rejection Ratio (CMRR): The device offers excellent CMRR over frequency, which minimizes the effects of unwanted common-mode signals and enhances measurement accuracy.
  • Dual Supply Operation: It can operate from dual supplies, providing flexibility in designing both bipolar and single-supply systems.
  • Gain Configurations: The amplifier is available in fixed gains of 1, 2, 5, and 10, allowing for easy integration into a variety of circuit designs without the need for external components to set the gain.
  • Package: The AD8279BRZ-R7 comes in a compact, RoHS-compliant, 8-lead SOIC package, which is suitable for space-constrained applications.

Applications:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Instrumentation Amplifiers
  • Buffer Amplifiers

The AD8279BRZ-R7 differential amplifier is designed to offer a balance of performance and ease-of-use. Its robust design ensures reliable operation in harsh industrial environments, while its precision specifications make it an ideal choice for sensitive medical applications. With its fixed gain settings, the amplifier simplifies the design process, reducing time to market for products that require high-quality signal conditioning.

Overall, the AD8279BRZ-R7 from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a go-to choice for engineers and designers looking for a differential amplifier that can deliver consistent results across a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8944 $53.3664
14+ $7.2980 $102.1720
22+ $7.0699 $155.5378
30+ $6.8418 $205.2540
38+ $6.6138 $251.3244
51+ $5.9296 $302.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess