EN
  • EN
  • DE

AD8331ARQ

Part No AD8331ARQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description Ultralow Noise VGAs with Preamplifier and Programmable RIN | IC VGA SINGLE W/PREAMP 20-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number AD8331
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1138470-AD8331ARQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8331ARQ CAD Model

Description

AD8331ARQ Low Noise Amplifier by Analog Devices Inc.

The AD8331ARQ is a versatile, low noise, linear-in-dB variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is tailored for use in ultrasound and other applications requiring precise signal amplification, such as medical imaging, industrial non-destructive testing, and wireless communications.

With a frequency range from DC to 100 MHz, the AD8331ARQ offers a dynamic range that is essential for processing signals of varying amplitude. The device integrates a preamplifier, VGA, and output amplifier, providing a complete signal amplification solution in a compact 20-lead QSOP package. This integration reduces the number of external components required, simplifying the design process for engineers and reducing overall system cost.

The AD8331ARQ's linear-in-dB scaling with a 500 MHz/V gain control slope allows for precise and easy gain adjustments, which is critical for applications that demand exact signal levels. The gain can be controlled either through a single-ended or differential voltage, providing additional flexibility in system design.

Key features of the AD8331ARQ include:

  • Low noise figure of 2.7 nV/√Hz at 5 MHz, ensuring high-fidelity signal amplification.
  • Wide bandwidth that supports a variety of signal frequencies.
  • Single-ended or differential gain control modes.
  • Excellent gain flatness, which maintains signal integrity across the entire operating range.
  • Power-down capability, which conserves energy when the device is not in active use.

Engineers can also benefit from the device's robust ESD (Electrostatic Discharge) protection, which safeguards the amplifier against potential damage during handling and operation. Additionally, the AD8331ARQ is designed for single 5V supply operation, which is convenient for systems with limited power supply options.

Overall, the AD8331ARQ from Analog Devices Inc. is an exceptional choice for designers looking to implement a high-performance, low noise amplification stage in their systems. Its combination of integration, performance, and ease of use makes it an invaluable component in a wide range of signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7910 $58.9550
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1791 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess