EN
  • EN
  • DE

AD8340ACPZ-REEL7

Part No AD8340ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 700 MHz to 1000 MHz RF Vector Modulator | RF MODULATOR 700MHZ-1GHZ 24WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Vector, Modulator
LO Frequency 700MHz ~ 1GHz
RF Frequency 700MHz ~ 1GHz
P1dB 11dBm
Noise Floor -149dBm/Hz
Supply Current 150mA
Supply Voltage (V) 4.75V ~ 5.25V
Test Frequency 880MHz
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Family Part Number AD8340
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138479-AD8340ACPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8340ACPZ-REEL7 CAD Model

Description

AD8340ACPZ-REEL7 - High-Performance RF Mixer by Analog Devices Inc.

The AD8340ACPZ-REEL7 is a state-of-the-art RF mixer component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically designed to cater to the demanding needs of modern RF and IF signal processing applications.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) footprint, the AD8340ACPZ-REEL7 provides an optimal solution for space-constrained designs. It operates within a frequency range that makes it suitable for a variety of wireless applications, including base station infrastructure, broadband wireless access, and communication systems. The mixer's architecture is engineered to deliver exceptional linearity and noise performance, which is critical for maintaining signal integrity in complex RF systems.

Key features of the AD8340ACPZ-REEL7 include:

  • Wide Operating Frequency Range: Designed to function effectively across a broad spectrum, this mixer is versatile for various RF applications.
  • High Linearity: The device boasts excellent third-order intercept point (IP3) performance, which helps in maintaining signal clarity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise characteristics, the AD8340ACPZ-REEL7 ensures a cleaner signal, which is pivotal for high-fidelity RF systems.
  • Single Supply Operation: The mixer operates on a single supply voltage, simplifying power supply design and reducing power consumption.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

The AD8340ACPZ-REEL7 is provided in a reel format, facilitating efficient assembly for high-volume production. Its robust construction and adherence to Analog Devices' stringent quality standards ensure reliable performance in even the most challenging environments.

Overall, the AD8340ACPZ-REEL7 from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it an excellent choice for designers looking to enhance their RF and IF signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9865 $63.9730
4+ $26.2454 $104.9816
6+ $25.4252 $152.5512
9+ $24.6050 $221.4450
11+ $23.7849 $261.6339
15+ $21.3244 $319.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess