EN
  • EN
  • DE

AD8343ARU-REEL

Part No AD8343ARU-REEL
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD8343
Package Bulk
Product Status Obsolete
RF Type Cellular, WLAN
Frequency 0Hz ~ 2.5GHz
Number of Mixers 1
Gain 7dB
Noise Figure 14dB
Secondary Attributes Up/Down Converter
Current - Supply 60mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 39429-AD8343ARU-REEL
Ultra Librarian 3D Model Ultra Librarian AD8343ARU-REEL CAD Model

Description

The AD8343ARU-REEL is a high-performance, RF/IF quadrature demodulator from the reputable manufacturer Analog Devices Inc. Designed to operate within the frequency range of 0.8 GHz to 2.7 GHz, this component is an ideal choice for wireless communication applications requiring high linearity, broad dynamic range, and low power consumption.

Key Features:

  • Frequency Range: 0.8 GHz to 2.7 GHz, making it suitable for a variety of RF applications including GSM, CDMA, WCDMA, and LTE systems.
  • Integration: Includes an RF mixer, LO amplifier, and a pair of baseband amplifiers, all within a single compact package.
  • High Linearity: Offers an input IP3 of 25.5 dBm, providing excellent linearity that is essential for complex modulation schemes.
  • Low Noise Figure: Features a low noise figure of 11.5 dB, ensuring signal integrity and improving overall system SNR.
  • Power Efficiency: With a supply voltage ranging from 4.5 V to 5.5 V and a low power consumption, it is optimized for power-sensitive applications.
  • Packaging: Supplied in a Reel package for ease of manufacturing and assembly in high-volume production environments.

Applications:

The AD8343ARU-REEL's versatility makes it suitable for a wide range of applications, including:

  • Base station infrastructure
  • Wireless repeaters and femtocells
  • Broadband wireless access systems
  • RFID readers
  • ISM band transceivers

Additional Information:

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The AD8343ARU-REEL is no exception, offering robust performance that design engineers can trust for critical RF and IF demodulation tasks. Its reel packaging ensures compatibility with automated assembly processes, reducing production time and costs.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess