EN
  • EN
  • DE

AD835ANZ

Part No AD835ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 4-QUADRANT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD835
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39465-AD835ANZ
Ultra Librarian 3D Model Ultra Librarian AD835ANZ CAD Model

Description

Product Overview: AD835ANZ from Analog Devices Inc.

The AD835ANZ is a versatile and high-performance analog multiplier component designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This integrated circuit is specifically engineered to deliver fast and accurate voltage multiplication, making it an ideal choice for a wide range of applications in the signal processing and control systems sectors.

The AD835ANZ is a complete four-quadrant multiplier that is capable of providing a multiplication bandwidth of up to 250 MHz. This impressive speed makes it suitable for high-frequency signal processing tasks such as modulation, demodulation, phase detection, and frequency discrimination. It is also a popular choice for video processing applications due to its ability to handle large bandwidth signals with minimal distortion.

This component is characterized by its excellent linearity and low noise performance, ensuring precise multiplication of input voltages. It features a differential X and Y input architecture that enhances its ability to reject common-mode signals, thus improving the accuracy and stability of the output. Furthermore, the AD835ANZ offers a high level of integration, incorporating internal scaling resistors that allow users to set the full-scale output voltage with a single external resistor, simplifying the design and reducing the number of required external components.

Encased in a sturdy 8-lead PDIP (Plastic Dual In-line Package), the AD835ANZ is designed for easy implementation into various circuit designs. The package is suitable for through-hole mounting, which is favorable for prototyping and applications where reliability and durability are crucial.

For engineers and designers looking for a reliable and efficient analog multiplier, the AD835ANZ from Analog Devices Inc. is an excellent choice. Its combination of high-speed operation, precise linearity, and ease of use make it a valuable component in any signal processing application that requires accurate voltage multiplication.

Key Features:

  • Four-quadrant voltage output multiplier
  • High bandwidth: 250 MHz
  • Low noise performance
  • Differential X and Y inputs
  • Internal scaling resistors
  • Robust 8-lead PDIP package
  • Through-hole mounting compatibility

You May Also Be Interested in

Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Intersil
16X16-BIT MULTIPLIER ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Need more? Email Us
Analog Devices Inc.
INTERNALLY TRIMMED DIVIDER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9083 $66.9083
2+ $54.8991 $109.7982
3+ $53.1835 $159.5505
4+ $51.4679 $205.8716
6+ $49.7523 $298.5138
7+ $44.6055 $312.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess