EN
  • EN
  • DE

AD835ARZ-REEL

Part No AD835ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Analog Multiplier 4Bit 8-Pin SOIC N T/R / 250 MHz, Voltage Output,4-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD835
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138503-AD835ARZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD835
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD835ARZ-REEL CAD Model

Description

AD835ARZ-REEL: A Versatile Analog Multiplier from Analog Devices Inc.

The AD835ARZ-REEL is a high-performance analog multiplier that embodies the exceptional design and manufacturing quality of Analog Devices Inc. This integrated circuit is designed to provide precise multiplication, division, and square-root operations. It is a complete four-quadrant multiplier that is widely used in a variety of applications such as video processing, signal modulation, automatic gain control, and voltage-controlled amplifiers.

This multiplier is part of the REEL packaging series, which indicates that it is provided in tape and reel packaging suitable for automated assembly processes, making it an ideal choice for high-volume production. The AD835ARZ-REEL is characterized by its high speed, low power consumption, and excellent technical specifications that make it a reliable component in both industrial and consumer electronics.

Key Features of the AD835ARZ-REEL

  • Wide Bandwidth: The AD835ARZ-REEL boasts a bandwidth of 250 MHz, which allows it to handle high-frequency signals with ease. This makes it suitable for video and RF applications.
  • High Linearity: It offers exceptional linearity which ensures that the output is a true representation of the input, with minimal distortion.
  • Low Power Consumption: With a supply voltage range of ±5 V, it is designed for low power operation, making it suitable for portable and battery-powered devices.
  • Easy to Use: The device comes in a compact 8-lead SOIC package, making it easy to integrate into various circuit designs. Its pin configuration is optimized for straightforward implementation.
  • Versatility: The AD835ARZ-REEL can be used in both analog computers and complex signal processing chains, thanks to its ability to perform a variety of arithmetic operations.

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the AD835ARZ-REEL represents a blend of robustness, precision, and innovation. Whether for professional-grade audio equipment, sophisticated imaging systems, or intricate communication devices, this analog multiplier is engineered to deliver top-notch performance and reliability.

For designers and engineers looking to incorporate precise analog computation in their projects, the AD835ARZ-REEL offers a solution that is both efficient and effective. Its ease of use, coupled with Analog Devices' reputation for quality, makes it a smart choice for advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4828 $58.4484
6+ $18.2497 $109.4982
9+ $17.6331 $158.6979
13+ $16.4000 $213.2000
16+ $15.7835 $252.5360
20+ $15.1670 $303.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess