EN
  • EN
  • DE

AD8532ARMZ-REELT

Part No AD8532ARMZ-REELT
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1638+Rohs
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736821-AD8532ARMZ-REELT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8532ARMZ-REELT CAD Model

Description

Product Overview: AD8532ARMZ-REELT

The AD8532ARMZ-REELT is a high-performance, single-supply, dual operational amplifier produced by Analog Devices Inc., an industry leader in high-precision electronics. This op-amp is designed to offer a perfect blend of performance and cost-effectiveness, making it suitable for a wide array of applications including battery-powered devices, medical instruments, and industrial control systems.

Key Features and Benefits

  • Low Power Consumption: The AD8532ARMZ-REELT is optimized for low power consumption, drawing only 750 µA of supply current per amplifier. This makes it ideal for portable and battery-operated applications where power efficiency is critical.
  • Wide Single-Supply Range: Operating from a single 2.7 V to 6 V supply, this op-amp provides designers with the flexibility to use it in various systems without the need for dual supplies, simplifying power supply design.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications. This ensures better performance in analog circuits by allowing the output to go as close to the supply rails as possible.
  • High Output Current: Capable of delivering a high output current, the AD8532ARMZ-REELT can drive capacitive loads effectively, which is beneficial for driving ADC inputs or buffering DAC outputs.
  • Excellent DC Performance: It boasts low input offset voltage and low input bias current, resulting in minimal error and drift over time and temperature, which is essential for precision applications.

Applications

The versatility of the AD8532ARMZ-REELT makes it suitable for a variety of applications, including:

  • Portable devices
  • Test and measurement equipment
  • Sensor signal conditioning
  • Audio electronics
  • Active filters
  • Medical devices

With its compact MSOP-8 package, the AD8532ARMZ-REELT is designed for space-constrained applications. It is supplied in tape and reel form, indicated by the 'REEL' suffix, which facilitates automated manufacturing processes.

Analog Devices Inc. ensures that the AD8532ARMZ-REELT meets rigorous standards for reliability and performance, making it a trustworthy choice for your precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7550 $52.6500
70+ $1.4400 $100.8000
110+ $1.3950 $153.4500
150+ $1.3500 $202.5000
195+ $1.3050 $254.4750
260+ $1.1700 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,912 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess