EN
  • EN
  • DE

AD8644ARUZ

Part No AD8644ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single and Quad 18 V Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 7.5 V/μs
GBP - Gain Bandwidth Product 5.5MHz
Current - Input Bias 80nA
Voltage - Input Offset 1mV
Operating Supply Current 800μA
Output Current per Channel 70mA
Dual Supply Voltage (±) 5 V ~ 18 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1138829-AD8644ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8644
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8644ARUZ CAD Model

Description

AD8644ARUZ Precision Amplifier by Analog Devices Inc.

The AD8644ARUZ is a high-performance, quad operational amplifier offered by the renowned manufacturer, Analog Devices Inc. This precision amplifier is designed to meet the stringent requirements of a wide range of applications, including medical instruments, industrial control systems, and battery-powered devices. With its low power consumption and wide supply voltage range, the AD8644ARUZ is an ideal choice for engineers looking to optimize their system's performance and power efficiency.

Key Features:

  • Low Offset Voltage: The AD8644ARUZ boasts an impressive low input offset voltage, which significantly reduces the error in signal processing applications and enhances overall system accuracy.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 2.7V to 5.5V, this amplifier is versatile and can be easily integrated into both low-voltage and standard systems.
  • Low Power Consumption: With its low power design, the AD8644ARUZ is particularly suitable for battery-powered applications, where power efficiency is critical for extending battery life.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making it easier to use in systems where the full supply voltage range is utilized.
  • High Output Drive Capability: Capable of driving high loads, the AD8644ARUZ can be used in a variety of buffering and driving applications without the need for additional power stages.

Applications:

The versatility of the AD8644ARUZ makes it suitable for a broad spectrum of applications, including:

  • Active Filters
  • Sensor Amplifiers
  • Audio Electronics
  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment

With its compact TSSOP-14 package, the AD8644ARUZ integrates four independent op-amps in a space-efficient footprint, making it an excellent choice for designs where board space is at a premium. Its robust design ensures reliable performance even in harsh environments, while its precision characteristics make it an indispensable component for high-accuracy signal processing tasks.

Overall, the AD8644ARUZ from Analog Devices Inc. is a superior choice for designers seeking a high-quality, reliable, and power-efficient operational amplifier that can cater to a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0509 $56.4072
18+ $5.7854 $104.1372
27+ $5.6046 $151.3242
37+ $5.4238 $200.6806
48+ $5.2430 $251.6640
64+ $4.7006 $300.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,221 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess