EN
  • EN
  • DE

AD9516-4BCPZ-REEL7

Part No AD9516-4BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 14-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 1.8GHZ VCO 64-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Clock Generator, Fanout Distribution
PLL Yes
Input Clock
Output CMOS, LVDS, LVPECL
Frequency - Max 2.95GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9516
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1139099-AD9516-4BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9516-4BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. AD9516-4BCPZ-REEL7 Description

The AD9516-4BCPZ-REEL7 is a high-performance clock distribution IC produced by Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This particular model is part of the AD9516 series, which is designed to provide a multi-output clock distribution function with low jitter and phase noise, suitable for a wide range of applications including data converters, wireless infrastructure, instrumentation, and aerospace systems.

Constructed with cutting-edge technology, the AD9516-4BCPZ-REEL7 offers a versatile clocking solution that can generate up to 14 programmable clock outputs from a single reference input. The device features an integrated PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), allowing it to lock to a reference signal and produce a stable set of synchronized output clocks with frequencies ranging from 0.25 MHz to 1.6 GHz, depending on the configuration and external components used.

This clock distribution IC is available in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that measures just 9x9 mm, making it suitable for space-constrained applications. The AD9516-4BCPZ-REEL7 is also offered in tape and reel packaging, under the REEL7 suffix, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production runs.

The device boasts programmable dividers, delay adjust capability, and output drivers that can be configured for LVPECL, LVDS, or CMOS logic levels, providing designers with the flexibility to tailor the output structure to their specific requirements. With its low phase noise performance, the AD9516-4BCPZ-REEL7 ensures high signal integrity, which is critical for applications requiring precise timing and synchronization.

Additionally, the AD9516-4BCPZ-REEL7 is supported by Analog Devices' comprehensive design resources, including datasheets, application notes, and simulation tools, which assist engineers in integrating the device into their designs efficiently and with minimal risk. Its robust feature set and support make it an excellent choice for designers looking to improve the performance and reliability of their systems with a high-quality clock distribution solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6428 $61.2856
4+ $25.1429 $100.5716
7+ $24.3571 $170.4997
9+ $23.5714 $212.1426
11+ $22.7857 $250.6427
15+ $20.4286 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess