EN
  • EN
  • DE

ZS1R51212

Part No ZS1R51212
Manufacturer Cosel USA, Inc.
Catalog OEM Parts (T - Z)
Description Zs: Dc/dc Converter Single Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019361-ZS1R51212
Categories OEM Parts(T-Z)
Manufacturer Cosel USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZS1R51212 CAD Model

Description

The ZS1R51212 is a DC-DC converter manufactured by Cosel. It's designed to convert a DC voltage from one level to another, providing a regulated and isolated output. These converters are typically used in various electronic applications where different voltage levels are required or where electrical isolation is necessary.

Applications:

  • Industrial Automation: Powering sensors, controllers, and other components in industrial environments.
  • Telecommunications: Providing isolated power for telecom equipment.
  • Medical Equipment: Powering sensitive medical devices with high isolation requirements.
  • Transportation: Powering electronic systems in vehicles, trains, and aircraft.
  • Renewable Energy Systems: Converting DC voltage in solar and wind power systems.

Features:

  • DC-DC Conversion: Converts DC voltage from one level to another.
  • Isolation: Provides electrical isolation between the input and output.
  • Regulation: Maintains a stable output voltage despite variations in input voltage or load.
  • Overload Protection: Protects the converter from damage due to overload conditions.
  • Short Circuit Protection: Protects the converter from damage due to short circuits.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Efficiency: Minimizes power losses during conversion.

Benefits:

  • Stable Power Supply: Provides a reliable and regulated DC voltage for sensitive electronic equipment.
  • Electrical Isolation: Protects equipment and personnel from electrical shock.
  • Improved System Performance: Minimizes noise and interference in electronic systems.
  • Increased System Reliability: Protects equipment from damage due to overload or short circuit conditions.
  • Simplified Design: Easy integration into existing circuits.

The ZS1R51212 is a reliable and efficient DC-DC converter suitable for a wide range of applications. Its isolation feature is crucial for safety in many industrial and medical applications. Its compact size and high efficiency make it ideal for space-constrained and power-sensitive applications. Exact input and output voltages, current ratings, and isolation voltage specifications can be found in the Cosel datasheet for this model.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess