EN
  • EN
  • DE

AD9665ACPZ-REEL7

Part No AD9665ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 4CHAN 5.5V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Laser Diode Driver (CD/DVD)
Number of Channels 4
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 32-LFCSP-VQ (5x5)
Mounting Surface Mount
Win Source Part Number 105406-AD9665ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9665ACPZ-REEL7 CAD Model

Description

Product Overview: AD9665ACPZ-REEL7

The AD9665ACPZ-REEL7 is a high-performance, precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This component is designed to meet the rigorous demands of advanced signal processing applications, offering a remarkable combination of speed, accuracy, and power efficiency.

Key Features

  • Resolution: The device boasts a high resolution, providing detailed and precise digital outputs, which is critical for applications that require exact signal representation.
  • Sampling Rate: With its high-speed capabilities, the AD9665ACPZ-REEL7 can sample input signals at a very fast rate, ensuring that even high-frequency signals are captured with fidelity.
  • Low Power Consumption: Despite its high performance, this ADC is designed for low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is paramount.
  • Package Type: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Reel Packaging: The '-REEL7' suffix indicates that this product is provided in a 7-inch reel packaging, which is typically used for automated surface-mount assembly processes, facilitating efficient manufacturing and handling.

Applications

The AD9665ACPZ-REEL7 is versatile and can be used in a wide array of applications. These include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems
  • Radar and Satellite Systems
  • High-speed Data Acquisition

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9665ACPZ-REEL7 is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. The product is also supported by comprehensive technical documentation and customer support, ensuring that developers can integrate this ADC into their designs with confidence.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6191 $61.2382
4+ $25.1234 $100.4936
7+ $24.3383 $170.3681
9+ $23.5532 $211.9788
11+ $22.7681 $250.4491
15+ $20.4128 $306.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess