The AD96687TE is a cutting-edge high-speed comparator designed by Analog Devices Inc., renowned for their precision engineering and innovative technology in the field of high-performance integrated circuits. This particular model is tailored for applications that require rapid signal processing and accurate comparison results.
Key Features:
- High Speed: With its exceptional response time, the AD96687TE is capable of handling high-frequency signals, making it ideal for fast digital signal processing applications.
- Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, ensuring efficiency and reducing thermal stress in your system.
- Strobe Function: It includes a strobe function that allows users to control the comparator's output, adding flexibility and precision to its operation.
- Differential Inputs: The device features differential inputs, which enhance common-mode noise rejection and improve the accuracy of signal comparison.
- Output Latch: An output latch function is provided to hold the output state, which is useful for interfacing with digital systems that require stable signals.
Applications:
The AD96687TE is perfectly suited for a wide range of applications, including but not limited to:
- Data acquisition systems
- High-speed signal detection
- Pulse and square wave shaping
- Zero-crossing detectors
- High-speed instrumentation
Technical Specifications:
The AD96687TE boasts an impressive set of technical specifications that ensure its performance in the most demanding conditions:
- Supply Voltage: 5 V
- Input Offset Voltage: Typically 5 mV
- Propagation Delay: Typically 10 ns
- Power Consumption: 85 mW
- Operating Temperature Range: -55°C to +125°C
For those in need of a reliable and efficient high-speed comparator, the AD96687TE from Analog Devices Inc. offers an ideal solution. Its robust design and advanced features ensure that it can meet the needs of the most challenging applications.