EN
  • EN
  • DE
  • IT

AD9671KBCZ

Part No AD9671KBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8 CHAN 14BIT 144CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 8 Channel AFE 14 Bit 144-CSPBGA (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 144-LFBGA, CSPBGA
Case / Package 144-CSPBGA (10x10)
Family Name AD9671
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9671KBCZCT, AD9671KBCZ-ND, 505-AD9671KBCZ, 505-AD9671KBCZDKR
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859822-AD9671KBCZ
Ultra Librarian 3D Model Ultra Librarian AD9671KBCZ CAD Model

Description

The AD9671KBCZ is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular octal ultrasound receiver is specifically tailored to meet the demanding requirements of medical ultrasound applications, providing exceptional performance and reliability.

Key Features

  • Eight Channels: The AD9671KBCZ features eight complete receiver channels, each consisting of a low-noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter (AAF), and a 14-bit, 125 MSPS analog-to-digital converter (ADC). This multi-channel configuration allows for high-quality parallel signal processing, which is essential for advanced ultrasound imaging techniques.
  • Digital I/Q Demodulation: This device includes a digital I/Q demodulator with programmable phase rotation, enabling efficient processing and reduced data bandwidth requirements.
  • Low Power Consumption: With a focus on energy efficiency, the AD9671KBCZ is designed to operate with low power consumption, making it ideal for portable ultrasound systems where battery life is a critical concern.
  • Flexible Power-Down Options: The IC offers individual channel power-down capabilities, further enhancing its power management flexibility.
  • Programmable Gain and Filters: Users can tailor the performance of the device with programmable gain settings and filter coefficients, allowing optimization for specific ultrasound probe requirements and imaging techniques.

Applications

The AD9671KBCZ is primarily used in medical ultrasound systems but is also suitable for other advanced imaging solutions where multiple high-speed ADCs and precise signal conditioning are required. Its robust design ensures reliable operation in complex environments, making it a go-to component for developers of high-end ultrasound equipment.

Product Specifications

Parameter Value Channels 8 Resolution 14-bit Maximum Sample Rate 125 MSPS Interface Type Lane LVDS Package 100-LFBGA

By integrating multiple receiver functions into a single chip, the AD9671KBCZ from Analog Devices Inc. offers a compact, efficient solution for advanced ultrasound signal processing, enhancing both the performance and the design simplicity of medical imaging systems.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.1620 $125.1620
2+ $120.9899 $241.9798
3+ $108.4737 $325.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess