The AD9852XSVZ is a highly integrated device from Analog Devices Inc., designed to serve as a complete direct digital synthesizer (DDS) solution. This component is tailored for applications that require high performance, such as agile frequency synthesizers, quadrature modulation and demodulation systems, clock generation, and digital modulation schemes.
Key Features
- High-Speed DDS Core: With a clock speed capability of up to 300 MHz, the AD9852XSVZ can deliver high-frequency outputs with fine resolution, making it suitable for a broad range of frequency-agile applications.
- Integrated 48-Bit Frequency Tuning Word: This feature allows the generation of precise frequencies with extremely high resolution, essential for many RF and digital communication systems.
- Programmable 14-Bit DAC: The built-in digital-to-analog converter ensures that the synthesized analog output is accurate and of high quality, which is critical for signal integrity in demanding applications.
- Flexible Architecture: The AD9852XSVZ supports various modulation formats, including amplitude, phase, and frequency modulation, providing versatility for different design requirements.
- On-Chip RAM: The inclusion of RAM allows for complex waveform generation and can be used for storing multiple configuration profiles or modulation patterns.
Applications
The AD9852XSVZ is designed for use in a variety of applications where precise signal generation is required. These include:
- Wireless Communication Systems
- Test and Measurement Equipment
- Signal Generators
- Radar and Navigation Systems
- Base Stations
Technical Specifications
Parameter
Value
Clock Speed
Up to 300 MHz
Resolution
48-Bit Frequency Tuning Word
DAC Resolution
14-Bit
Supply Voltage
Typically 1.8V, 3.3V
Package
80-TQFP
For engineers and designers looking for a robust and flexible DDS solution, the AD9852XSVZ by Analog Devices Inc. offers an excellent balance of performance, integration, and versatility.