EN
  • EN
  • DE

AD9884AKS-140

Part No AD9884AKS-140
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description 100 MSPS/140 MSPS Analog Flat Panel Interface / Analog Flat Panel Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172472-AD9884AKS-140
Popularity Medium
Supply and Demand Status Balance
Family Name AD9884A
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9884AKS-140 CAD Model

Description

Product Overview: AD9884AKS-140

The AD9884AKS-140 is a high-performance, mixed-signal integrated circuit from Analog Devices Inc., a leading manufacturer known for its precision engineering in the field of analog and digital technology. This particular product is designed to cater to the demanding needs of video and graphics digitization in a wide range of applications.

Key Features

  • High-Speed Operation: The AD9884AKS-140 operates at a pixel clock rate of up to 140MHz, making it suitable for high-resolution and high-frame-rate video capture and processing tasks.
  • Integrated PLL: With an on-chip Phase-Locked Loop (PLL), the device can generate a pixel clock from the HSYNC signal, simplifying system design and reducing external component count.
  • Flexible Input Interface: It supports both analog RGB and YPbPr video inputs, providing versatility for interfacing with various video sources.
  • 10-Bit A/D Conversion: The analog-to-digital converter within the AD9884AKS-140 ensures high-fidelity digitization of video signals with 10-bit resolution, capturing fine details and subtle color gradations.
  • Programmable Features: Users can customize the operation of the device through a serial digital interface, adjusting parameters such as gain, offset, and clamp settings for optimal signal quality.
  • Power Management: The device includes power-down and sleep modes, offering power efficiency for energy-sensitive applications.

Applications

The AD9884AKS-140 is ideally suited for a variety of video processing applications, including:

  • Flat panel display interfaces
  • Advanced TVs and HDTVs
  • Video capture cards
  • Graphics cards
  • Video projectors
  • Professional video editing and studio equipment

Reliability and Support

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD9884AKS-140 is built to these standards, ensuring consistent performance and longevity. In addition, Analog Devices offers comprehensive technical support and documentation, making integration into your design project seamless and straightforward.

With its robust feature set and flexible application range, the AD9884AKS-140 from Analog Devices Inc. stands out as a premier choice for designers looking to incorporate advanced video digitization capabilities into their products.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,815 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess