EN
  • EN
  • DE

SP619EK-L/TR

Part No SP619EK-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Current Regulation/Management
Description IC HIGH CURRENT SW SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Purpose Current Switch
Sensing Method High-Side
Voltage - Input 4.5 V to 5.5 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 211995-SP619EK-L/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP619EK-L/TR CAD Model

Description

The Exar Corporation SP619EK-L/TR is a current switch integrated circuit that is designed for high-side sensing.

  • Sensing: High-side sensing
  • Voltage Input Range: 4.5 V to 5.5 V
  • Output Current: No output current
  • Temperature Range: -10°C to 85°C
  • Package: SOT-23-6 case
  • Application: Integrated circuits

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess