EN
  • EN
  • DE

ADA4004-1ARJZ-RL

Part No ADA4004-1ARJZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8 nV/√Hz, 36 V Precision Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iPolar
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 40nA
Voltage - Input Offset 40μV
Operating Supply Current 2.2mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1139386-ADA4004-1ARJZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4004-1
Introduction Date November 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADA4004-1ARJZ-RL CAD Model

Description

Introducing the ADA4004-1ARJZ-RL from Analog Devices Inc.

The ADA4004-1ARJZ-RL is a high-performance, single-channel operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This advanced op-amp is designed to offer a perfect blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications, including medical devices, test and measurement equipment, and professional audio equipment.

With its precision specifications, the ADA4004-1ARJZ-RL features a low offset voltage of just 75 µV and a maximum input bias current of 1.0 nA, ensuring accurate signal amplification with minimal error. The device operates over a wide supply voltage range from 4.5 V to 30 V, or ±2.25 V to ±15 V in dual-supply applications, providing flexibility in various circuit designs.

The ADA4004-1ARJZ-RL is also renowned for its low noise performance, with a voltage noise density of only 6.8 nV/√Hz at 1 kHz, which is critical for applications where signal integrity is paramount. Its high slew rate of 12 V/µs and a gain bandwidth product of 12 MHz enable it to handle high-speed signals without significant distortion, making it suitable for high-performance filters, amplifiers, and control systems.

Enclosed in an 8-lead SOT-23 package, the ADA4004-1ARJZ-RL is designed for compact and space-constrained applications. Its extended industrial temperature range of -40°C to +125°C ensures reliable operation even in harsh environments. Additionally, the device features overvoltage protection for both inputs and outputs, which enhances its robustness and longevity in the field.

Whether you are developing precision instrumentation, high-fidelity audio systems, or any other application that demands high-accuracy signal processing, the ADA4004-1ARJZ-RL from Analog Devices Inc. offers the performance and reliability you need. Its combination of low noise, high speed, and precision makes it a versatile and essential component in your electronic design toolkit.

Choose the ADA4004-1ARJZ-RL for your next project and experience the difference that quality engineering and performance can make.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6254 $53.3778
16+ $6.2568 $100.1088
25+ $6.0612 $151.5300
35+ $5.8657 $205.2995
45+ $5.6702 $255.1590
60+ $5.0836 $305.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess