EN
  • EN
  • DE

ADA4084-2ARMZ-REEL7

Part No ADA4084-2ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709326-ADA4084-2ARMZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4084-2ARMZ-REEL7 CAD Model

Description

Analog Devices Inc. ADA4084-2ARMZ-REEL7 Overview

The ADA4084-2ARMZ-REEL7 is a high-performance, dual operational amplifier (op-amp) brought to you by Analog Devices Inc., a leading company known for its innovative and precision-engineered components. This particular op-amp is part of the ADA4084 series and is packaged in a compact MSOP-8 (Mini Small Outline Package) that offers space-saving advantages for modern electronic applications.

Key Features

  • Precision Performance: The ADA4084-2ARMZ-REEL7 boasts a low offset voltage and drift over temperature, ensuring precision in various applications.
  • Low Noise: With its low noise characteristics, it is ideal for applications that require high signal integrity and minimal interference.
  • Low Power Consumption: This op-amp is designed for power-sensitive applications, offering a balance between performance and power efficiency.
  • Wide Bandwidth: It features a wide bandwidth, making it suitable for high-speed signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for increased dynamic range, which is particularly beneficial in single-supply operations.
  • Supply Voltage Range: The device operates over a wide range of supply voltages, accommodating various application requirements.

Applications

The ADA4084-2ARMZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Instrumentation
  • Sensor Signal Conditioning
  • Precision Filters
  • Medical Devices
  • Audio Equipment
  • Active Filters and Buffers
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADA4084-2ARMZ-REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring reliability and performance in even the most demanding environments. The device is also available in a tape and reel format (REEL7), which facilitates automated manufacturing processes, further ensuring consistent quality and ease of integration into mass-produced products.

Conclusion

In summary, the ADA4084-2ARMZ-REEL7 from Analog Devices Inc. is a high-quality, dual operational amplifier that offers a combination of precision, low power, and wide bandwidth, making it an excellent choice for a broad range of applications. Its compact form factor and robust design ensure it can be integrated into diverse electronic systems with ease and reliability.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess