EN
  • EN
  • DE

ADA4177-2ARZ

Part No ADA4177-2ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OVP and EMI Protected, Precision, Low Noise and Bias Current Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.5MHz
Current - Input Bias 300pA
Voltage - Input Offset 2μV
Operating Supply Current 500μA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139412-ADA4177-2ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4177-2
Introduction Date October 15, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4177-2ARZ CAD Model

Description

Introducing the ADA4177-2ARZ Operational Amplifier from Analog Devices Inc.

The ADA4177-2ARZ is a precision, low noise, low input bias current operational amplifier with overvoltage protection. Analog Devices Inc., renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits, offers this robust op-amp which is ideal for a wide range of applications, including precision instrumentation, control systems, and sensor interfaces.

Key Features of ADA4177-2ARZ

  • Overvoltage Protection: The ADA4177-2ARZ can handle up to 32V above and below the supply rails, ensuring the device is protected against momentary voltage spikes and system faults, which is critical for industrial environments.
  • Low Noise Performance: With a low voltage noise density of 8 nV/√Hz, this operational amplifier is an excellent choice for applications requiring a high signal-to-noise ratio.
  • Low Input Bias Current: The op-amp boasts an ultra-low input bias current of 1 pA (typical), making it suitable for high impedance sensor applications and precision integrators.
  • Wide Supply Range: The ADA4177-2ARZ operates from a single supply of 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, providing flexibility in a variety of supply environments.
  • Dual-Channel Configuration: This dual op-amp package allows for space-saving on the PCB and is beneficial in applications requiring matched pairs of amplifiers.

Applications

The ADA4177-2ARZ is versatile and can be used in numerous applications:

  • Precision analog-to-digital converters (ADCs)
  • Active filters
  • Buffer amplifiers
  • Charge integrators
  • Photodiode amplification
  • Process control systems

With its robust design and excellent precision specifications, the ADA4177-2ARZ is engineered to provide reliable performance in challenging conditions. Whether deployed in sensitive measurement equipment or in the harsh environment of industrial control systems, this operational amplifier from Analog Devices Inc. stands out as a top choice for designers looking to balance performance with durability.

For detailed specifications, application circuits, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6035 $58.4140
9+ $11.9824 $107.8416
13+ $11.6079 $150.9027
18+ $11.2335 $202.2030
24+ $10.8590 $260.6160
31+ $9.7357 $301.8067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess