EN
  • EN
  • DE

ADA4817-2ACPZ-R2

Part No ADA4817-2ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF 410MHZ DUAL 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 870 V/μs
Gain Bandwidth Product (GBP) 410MHz
-3db Bandwidth 1.05GHz
Current - Input Bias 2pA
Voltage - Input Offset 400μV
Operating Supply Current 19mA
Channel Output Current 40mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 133574-ADA4817-2ACPZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4817-2ACPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4817-2ACPZ-R2 FastFET™ Op Amps

The ADA4817-2ACPZ-R2 from Analog Devices Inc. is a high-speed, low-noise dual operational amplifier that belongs to the FastFET™ series of amplifiers. This precision electrical component is designed to offer a blend of speed, low noise, and low input bias currents, making it an ideal choice for a variety of demanding applications.

The ADA4817-2ACPZ-R2 features a wide bandwidth of 1 GHz and a fast slew rate of 2800 V/μs, enabling it to handle high-speed signal processing tasks with ease. The low noise performance, specified at 2.7 nV/√Hz at 100 kHz, makes it suitable for sensitive applications such as medical imaging, professional audio equipment, and high-performance data acquisition systems.

One of the key advantages of the ADA4817-2ACPZ-R2 is its low input bias current, which is typically 6 pA at 25°C. This characteristic is particularly beneficial for applications that require high impedance sources, as it minimizes the impact on the signal integrity. Additionally, the operational amplifier operates at a supply voltage range from 5 V to 10 V, providing designers with flexibility in various circuit configurations.

The ADA4817-2ACPZ-R2 comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is designed to save space on printed circuit boards (PCBs). This packaging also offers improved thermal performance, which is essential for maintaining stability and reliability in high-speed operational amplifier circuits.

Applications for this op amp are diverse and include active filter design, ADC/DAC buffer, high-speed integrators, and fast amplifiers in test and measurement systems. The ADA4817-2ACPZ-R2's combination of features makes it a robust choice for engineers looking to enhance the performance of their high-speed signal processing designs.

Overall, the ADA4817-2ACPZ-R2 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for challenging electronic design requirements. With its exceptional speed, low noise characteristics, and versatile supply voltage range, it stands out as a high-performance component in the field of precision amplification.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3762 $51.8810
11+ $9.7195 $106.9145
16+ $9.3911 $150.2576
23+ $8.7344 $200.8912
30+ $8.4060 $252.1800
38+ $8.0777 $306.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess