EN
  • EN
  • DE

ADA4896-2ACPZ-R2

Part No ADA4896-2ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8LFCSP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 120V/µs
Gain Bandwidth Product 90 MHz
-3db Bandwidth 230 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 28 µV
Current - Supply 3mA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADA4896
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4896-2ACPZ-R2CT,ADA4896-2ACPZ-R2TR,ADA4896-2ACPZ-R2-ND,ADA4896-2ACPZ-R2DKR
Standard Package 250
Win Source Part Number 960903-ADA4896-2ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4896-2ACPZ-R2 CAD Model

Description

Product Overview: ADA4896-2ACPZ-R2 by Analog Devices Inc.

The ADA4896-2ACPZ-R2 is a high-performance, dual operational amplifier developed by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is designed to offer a perfect blend of speed, precision, and low noise, making it an excellent choice for a wide array of applications, including medical instruments, professional audio equipment, and high-end consumer products.

With its low distortion and fast settling time, the ADA4896-2ACPZ-R2 is particularly well-suited for high-speed signal conditioning, active filters, and high-performance audio applications. Its specifications are tailored to provide the utmost accuracy and fidelity in signal amplification, ensuring that the integrity of the original signal is maintained throughout the processing chain.

Key Features:

  • Low Noise: The ADA4896-2ACPZ-R2 boasts an ultra-low noise density, minimizing the introduction of unwanted signals into the amplification process and ensuring a clean, clear output.
  • High Speed: With a high slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes with ease, making it ideal for high-speed applications.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides the maximum possible dynamic range, especially beneficial in low voltage applications.
  • Low Distortion: The excellent total harmonic distortion (THD) figures make the ADA4896-2ACPZ-R2 a preferred choice for high-fidelity audio and instrumentation applications.
  • Power Efficiency: Despite its high-performance characteristics, the op-amp is designed for low power consumption, aiding in energy-efficient designs.
  • Dual Amplifier Configuration: The dual op-amp configuration allows for compact designs, saving space on the PCB while providing dual-channel amplification.

The ADA4896-2ACPZ-R2 is available in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for thermal performance and space-saving on printed circuit boards. Its extended temperature range makes it suitable for industrial environments, ensuring reliable operation under varying conditions.

For designers and engineers looking for an op-amp that delivers high-fidelity, low-noise performance with the efficiency and reliability expected from Analog Devices Inc., the ADA4896-2ACPZ-R2 stands out as an exceptional choice.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1175 $56.9400
18+ $5.8400 $105.1200
27+ $5.6575 $152.7525
37+ $5.4750 $202.5750
48+ $5.2925 $254.0400
64+ $4.7450 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess