EN
  • EN
  • DE

ADA4922-1ARDZ-R7

Part No ADA4922-1ARDZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8SOIC / ADC Driver IC Data Acquisition 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADA4922
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADA4922-1ARDZ-R7-ADTR-ND,2156-ADA4922-1ARDZ-R7,ANAANAADA4922-1ARDZ-R7
Standard Package 1,000
Win Source Part Number 1016257-ADA4922-1ARDZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4922-1ARDZ-R7 CAD Model

Description

ADA4922-1ARDZ-R7 High-Speed Differential Amplifier by Analog Devices Inc.

The ADA4922-1ARDZ-R7 is a high-performance, high-speed differential amplifier designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This component is specifically engineered to deliver outstanding signal fidelity and wide bandwidth, making it an ideal choice for a range of demanding applications, including medical imaging, data acquisition systems, and high-speed signal processing.

Key Features

  • Wide Bandwidth: The ADA4922-1ARDZ-R7 boasts a wide -3dB bandwidth of 1 GHz when configured in a gain of +2, ensuring high-speed performance for fast signal processing applications.
  • Low Distortion: With its low harmonic distortion, this differential amplifier provides excellent dynamic performance, minimizing signal artifacts and ensuring signal integrity.
  • High Output Current Drive: Capable of delivering a high output current, the ADA4922-1ARDZ-R7 can drive heavy loads without compromising performance.
  • Flexible Power Supply: It operates from a dual supply voltage ranging from ±4.5 V to ±5.5 V, providing design flexibility for various system requirements.
  • Integrated EMI Filter: The presence of an integrated electromagnetic interference (EMI) filter reduces the susceptibility to high-frequency interference, a critical feature for maintaining signal quality in noisy environments.
  • Power-Down Feature: A power-down feature enables the amplifier to enter a low-power state, conserving energy when not in active use.

Applications

  • High-speed data acquisition
  • ADC drivers
  • Professional video electronics
  • Medical imaging systems
  • Test and measurement equipment

Package and Availability

The ADA4922-1ARDZ-R7 is available in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It is also offered in tape and reel packaging, with the 'R7' suffix indicating a quantity of 1,000 units per reel, facilitating easy integration into automated manufacturing processes.

With its exceptional performance and robust design, the ADA4922-1ARDZ-R7 from Analog Devices Inc. stands out as a superior choice for designers seeking to optimize their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1603 $56.6412
9+ $11.6188 $104.5692
14+ $11.2557 $157.5798
19+ $10.8926 $206.9594
24+ $10.5295 $252.7080
32+ $9.4402 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess