EN
  • EN
  • DE

ADAU1966AWBSTZ-RL

Part No ADAU1966AWBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT V-OUT 80LQFP / 24 Bit Digital to Analog Converter 16 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Number of Bits 24
Number of D/A Converters 16
Settling Time -
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I²C, SPI
Reference Type Internal
Voltage - Supply, Analog 3.14V ~ 3.46V
Voltage - Supply, Digital 2.25V ~ 3.46V
INL/DNL (LSB) -
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 105°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number ADAU1966
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381339-ADAU1966AWBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1966AWBSTZ-RL CAD Model

Description

Product Overview: ADAU1966AWBSTZ-RL by Analog Devices Inc.

The ADAU1966AWBSTZ-RL is a high-performance, 16-channel digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading innovator in semiconductor solutions. This component is specifically tailored for professional audio equipment, digital mixing consoles, multi-channel audio systems, and other applications requiring high-quality audio conversion with multiple channels.

Key Features

  • High Channel Count: The device boasts 16 DAC channels, making it an ideal solution for applications that require multiple audio outputs without the need for multiple DACs.
  • Superior Audio Quality: With its advanced design, the ADAU1966AWBSTZ-RL ensures high-fidelity audio output, delivering a dynamic range of 106 dB and a signal-to-noise ratio (SNR) that is equally impressive.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 192 kHz, accommodating various audio standards and ensuring compatibility with high-resolution audio sources.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for applications where power consumption is a critical factor.
  • Robust Connectivity: The device is equipped with a serial audio interface that supports I²S and TDM formats, providing versatile connectivity options for seamless integration into audio systems.

Package and Reliability

The ADAU1966AWBSTZ-RL is offered in a compact 64-pin LQFP (Low Profile Quad Flat Package), optimizing board space without compromising performance. Its robust design ensures reliability and longevity, even in demanding audio applications.

Applications

With its array of features, the ADAU1966AWBSTZ-RL is suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Digital Mixing Consoles
  • Multi-Channel Audio Systems
  • A/V Receivers
  • Automotive Audio Systems

Analog Devices Inc. is known for its commitment to quality, and the ADAU1966AWBSTZ-RL is no exception. It is a testament to the company's dedication to providing advanced audio solutions that meet the needs of today's sophisticated audio environments.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess