EN
  • EN
  • DE

ADCMP551BRQZ

Part No ADCMP551BRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Dual 5.25V 16-Pin QSOP Tube / IC COMPARATOR PECL/LVPECL 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type with Latch
Number of Elements 2
Output Type Complementary Differential LVPECL Open-Emitter PECL
Voltage - Supply Single/Dual (±) 3.14 V ~ 5.25 V
Voltage - Input Offset (Max) 10mV @ 3.3V
Current - Input Bias (Max) 28µA @ 3.3V
Current - Output (Typ) 55mA @ 3.3V
Current - Quiescent (Max) 17mA
CMRR PSRR (Typ) 76dB CMRR 75dB PSRR
Propagation Delay (Max) 0.625ns
Hysteresis ± 0.5mV
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 16-QSOP
Catalog Comparators - 1 element
Win Source Part Number 077421-ADCMP551BRQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADCMP551
Introduction Date March 18, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCMP551BRQZ CAD Model

Description

The ADCMP551BRQZ is a cutting-edge, high-speed comparator designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is renowned for its rapid response times and precision, making it an ideal choice for a variety of applications that require quick and accurate voltage comparisons.

Key Features

  • Fast Propagation Delay: The device boasts an impressive propagation delay, ensuring swift and reliable performance in time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADCMP551BRQZ is designed to be power-efficient, making it suitable for battery-powered or energy-conscious systems.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, providing flexibility in various operating environments and compatibility with other system components.
  • PECL and CMOS/TTL Compatible Outputs: The comparator provides both PECL and CMOS/TTL outputs, enabling easy integration with digital systems and facilitating versatile output signaling options.
  • Latch Function: A latch function is included, allowing the user to hold the output state, which is beneficial for complex signal processing tasks.

Applications

The ADCMP551BRQZ is adept at handling a wide array of applications, including:

  • Data acquisition systems
  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shaping
  • Communication systems

Product Specifications

This high-speed comparator is available in a compact QSOP package, which is suitable for space-constrained applications. It is designed to perform over an industrial temperature range, ensuring reliability and consistency under various environmental conditions.

Ordering Information

To procure the ADCMP551BRQZ, you can reach out to Analog Devices Inc. or their authorized distributors. Always ensure you are getting genuine products by purchasing from reputable sources.

In conclusion, the ADCMP551BRQZ from Analog Devices Inc. is a versatile, high-speed comparator that offers a blend of speed, power efficiency, and flexibility, making it an excellent choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5366 $52.6830
12+ $8.6454 $103.7448
18+ $8.3752 $150.7536
25+ $8.1051 $202.6275
32+ $7.8349 $250.7168
43+ $7.0244 $302.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess