EN
  • EN
  • DE

ADE7752ARZ

Part No ADE7752ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Polyphase Energy Metering IC with Pulse Output / Energy Measurement 24-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172733-ADE7752ARZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7752
Introduction Date August 10, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADE7752ARZ CAD Model

Description

Analog Devices ADE7752ARZ Energy Metering IC

The ADE7752ARZ is a high-accuracy electrical energy measurement integrated circuit (IC) developed by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This IC is specifically designed for residential and commercial energy metering applications, providing a solution for the accurate measurement of active energy (kWh).

Constructed with Analog Devices' proprietary IC technology, the ADE7752ARZ is part of a family of devices that integrate several key functions for energy metering into a single chip. This includes analog-to-digital converters (ADCs), fixed-function digital signal processing, and a flexible serial interface. The chip's high level of integration simplifies the design of energy meters by reducing the number of components required, which in turn can lead to cost savings and increased reliability.

Featuring a dual-channel architecture, the ADE7752ARZ allows simultaneous sampling of voltage and current signals, which ensures accurate energy measurement even with rapidly changing load conditions. The IC's on-chip, 16-bit sigma-delta ADCs provide a high degree of precision, with less than 0.1% error over a dynamic range of 1000 to 1.

One of the key benefits of the ADE7752ARZ is its ease of use. It includes a zero-crossing detection circuit for each of the voltage and current inputs, which can be used for peak detection or for synchronization purposes. Additionally, it features a power supply quality monitoring circuit that detects line voltage sags and swells.

The device is packed in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The ADE7752ARZ operates over an industrial temperature range and includes several built-in protection features, such as a power-on reset circuit and a missing current detection circuit, which further enhances the reliability of the final product.

Overall, the ADE7752ARZ by Analog Devices is a versatile and precise solution for energy metering, providing designers with a robust and cost-effective option for their metering applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess