EN
  • EN
  • DE

ADE7758

Part No ADE7758
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Poly Phase Multifunction Energy Metering IC with Per Phase Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139991-ADE7758
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7758 CAD Model

Description

Product Overview: ADE7758 from Analog Devices Inc.

The ADE7758 is a high-accuracy, 3-phase electrical energy measurement IC with serial interface and pulse outputs from Analog Devices Inc. Designed for energy metering applications, this integrated circuit provides complete energy measurement solutions for both active and reactive energy computations. It is widely used in power metering systems for industrial and residential applications where precise energy monitoring is crucial.

Key Features

  • Multi-Phase Energy Metering: Accurate energy measurement for 3-phase systems.
  • High Precision: Offers high accuracy in energy measurement, ensuring reliable billing and monitoring.
  • On-Chip ADCs: Integrated seven-channel analog-to-digital converters for voltage and current inputs.
  • Digital Calibration: Simplifies system calibration, reducing production costs and time.
  • Reactive and Active Energy Measurement: Capable of measuring both active (kWh) and reactive (kVARh) energy.
  • Serial Communication: SPI or I²C compatible serial interface for easy integration with microcontrollers.
  • Pulse Outputs: Provides pulse outputs proportional to the active and reactive energy being measured.
  • Power Supply: Operates over a wide supply voltage range.

Applications

The ADE7758 is ideal for a variety of applications, such as:

  • Residential and commercial energy meters
  • Industrial power monitoring
  • Utility-grade energy meters
  • Smart power distribution systems

Technical Specifications

With its enhanced features, the ADE7758 ensures excellent performance in energy metering tasks. It operates over an industrial temperature range and comes in a compact, surface-mount package suitable for space-constrained applications.

For developers and engineers looking to integrate the ADE7758 into their designs, Analog Devices Inc. provides comprehensive technical documentation, application notes, and reference designs to facilitate a smooth design-in process.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess