EN
  • EN
  • DE

ADG3304BCPZ-REEL7

Part No ADG3304BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description Low Voltage, 1.15 V to 5.5 V, 4-Channel, Bidirectional Logic Level Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.15V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP (4x4)
Win Source Part Number 1140185-ADG3304BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG3304
Introduction Date February 06, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG3304BCPZ-REEL7 CAD Model

Description

Product Overview: ADG3304BCPZ-REEL7

The ADG3304BCPZ-REEL7 is a high-performance, 4-channel, bidirectional level translator manufactured by Analog Devices Inc. This versatile component is designed to facilitate communication between devices operating at different voltage levels, making it an essential part of modern electronic systems that require multi-voltage interfacing.

Key Features

  • Voltage Level Translation: The ADG3304BCPZ-REEL7 can translate signals between two voltage domains seamlessly, with the VCCA side supporting 1.15V to 3.6V and the VCCY side supporting 1.65V to 5.5V.
  • Four Bidirectional Channels: It features four bidirectional channels, allowing for simultaneous communication in multiple channels, which is ideal for parallel data transfer or control signal applications.
  • Low On Resistance: The device boasts a low on resistance, typically around 4 ohms, which ensures minimal signal distortion during translation and maintains signal integrity.
  • High-Speed Operation: With its ability to support high-speed signal transmission, the ADG3304BCPZ-REEL7 is suitable for high-speed protocols, providing reliable performance in demanding applications.
  • Power-Off Protection: The level translator offers power-off protection on VCCA and VCCY supplies, ensuring that the device is safeguarded against potential damage when power is not applied.
  • Flow-Through Design: Its flow-through design minimizes PCB layout issues, thus simplifying the design process and reducing time to market.

Applications

The ADG3304BCPZ-REEL7 is ideal for a wide range of applications that require voltage level translation, including:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Microcontroller/Microprocessor Interface
  • Multivoltage Systems
  • Signal Routing

Quality and Packaging

The ADG3304BCPZ-REEL7 is offered in a compact, lead-free, 20-lead LFCSP (Lead Frame Chip Scale Package) and is supplied in tape and reel packaging, which is suitable for automated assembly processes. The REEL7 suffix indicates that the product is provided in a 7-inch reel, accommodating a standard quantity for ease of manufacturing and inventory management.

Analog Devices Inc. is renowned for its commitment to quality, and the ADG3304BCPZ-REEL7 is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring reliability and performance in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4982 $52.4874
17+ $6.1524 $104.5908
26+ $5.9601 $154.9626
35+ $5.7679 $201.8765
45+ $5.5756 $250.9020
61+ $4.9988 $304.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess