The ADG3304BRUZ-REEL is a high-performance, 4-channel, bidirectional level translator manufactured by Analog Devices Inc., designed to address the need for a device that can translate signals between different voltage domains seamlessly. This component is part of the REEL packaging series, indicating its delivery in tape and reel form, which is ideal for automated manufacturing processes.
Key Features
- Voltage Level Translation: The ADG3304 allows for voltage level translation between 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, making it versatile for interfacing between low voltage and higher voltage components.
- Four Bidirectional Channels: It comes with four bidirectional channels, which means it can translate signals in both directions, from VCCA to VCCY or from VCCY to VCCA, without the need for direction control.
- High-Speed Operation: The device supports high-speed signal transmission, which is essential for applications requiring fast data transfer rates.
- Low On Resistance: The ADG3304 features low on resistance, which minimizes signal distortion and ensures high signal integrity.
- Power-Off Protection: It provides power-off protection on all channels, which helps to prevent any damage to the device or the connected circuits when power is not applied.
- Break-Before-Make Switching: The switch mechanism is designed to break-before-make, which prevents shorting when switching between channels.
Applications
The ADG3304BRUZ-REEL is suitable for a wide range of applications where voltage level translation is required, including:
- Multivoltage systems
- Data communication between different voltage domains
- Signal routing in mixed-voltage environments
- Interface bridging in multi-voltage platforms
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADG3304BRUZ-REEL
Channels
4
Input Voltage (VCCA)
1.15V to 3.6V
Output Voltage (VCCY)
1.65V to 5.5V
Package
Tape and Reel
For engineers and designers looking for a reliable solution to interface different voltage levels within their electronic systems, the ADG3304BRUZ-REEL from Analog Devices Inc. offers a robust, high-speed option that simplifies the design and enhances the performance of multi-voltage platforms.