EN
  • EN
  • DE

ADG3308BCBZ-1-RL7

Part No ADG3308BCBZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel 50Mbps 20-WLCSP (2.5x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (2.5x2)
Family Name ADG3308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG3308BCBZ-1-RL7-ND, ADG3308BCBZ1RL7, ADG3308BCBZ-1-RL7TR, ADG3308BCBZ-1-RL7DKR, ADG3308BCBZ-1-RL7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910345-ADG3308BCBZ-1-RL7
Ultra Librarian 3D Model Ultra Librarian ADG3308BCBZ-1-RL7 CAD Model

Description

The ADG3308BCBZ-1-RL7 is a high-performance, bidirectional level translator from the renowned manufacturer Analog Devices Inc. Designed to bridge the gap between different voltage domains, this component is essential for systems that require communication between circuits operating at disparate voltage levels.

Key Features

  • Voltage Level Translation: The ADG3308BCBZ-1-RL7 is capable of translating voltage levels between 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, providing a flexible interface for a wide range of applications.
  • High-Speed Operation: This device supports bidirectional signal propagation with minimal propagation delay, making it suitable for high-speed applications.
  • Low Power Consumption: With a design focused on energy efficiency, this level translator maintains low power consumption, which is crucial for battery-powered devices.
  • Flow-Through Design: The flow-through design minimizes the signal path and reduces the complexity of PCB layout, aiding in easier design integration.
  • Auto-Direction Sensing: The ADG3308BCBZ-1-RL7 automatically controls the direction of the data flow without the need for a direction control signal, simplifying the interface control logic.

Applications

The versatility of the ADG3308BCBZ-1-RL7 makes it suitable for a wide array of applications, including but not limited to:

  • Multivoltage Systems Interface
  • Cellular Phones
  • Notebook, Desktop, and Servers
  • Handheld Devices
  • Memory Card Readers

Package and Quality

The ADG3308BCBZ-1-RL7 is offered in a compact 20-ball WLCSP (Wafer Level Chip Scale Package), which allows for a high level of integration in space-constrained applications. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, making it a reliable choice for critical applications.

Ordering Information

This product is available in various reel sizes for automated assembly processes, and the 'RL7' suffix denotes a 7-inch reel package quantity. For detailed ordering and shipping information, customers should refer to the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0269 $50.1345
13+ $8.2272 $106.9536
19+ $7.9701 $151.4319
26+ $7.7130 $200.5380
34+ $7.4559 $253.5006
45+ $6.6846 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess