EN
  • EN
  • DE

ADG419BRM-REEL7

Part No ADG419BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 35Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG419
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG419BRM-REEL7DKR,2156-ADG419BRM-REEL7-ADTR-ND,ANAANAADG419BRM-REEL7,ADG419BRM-REEL7CT,2156-ADG419BRM-REEL7,ADG419BRM-REEL7TR,ADG419BRM-REEL7-ND
Standard Package 1,000
Win Source Part Number 1177074-ADG419BRM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG419BRM-REEL7 CAD Model

Description

Analog Devices Inc. ADG419BRM-REEL7 Precision Analog Switch

The ADG419BRM-REEL7 is a high-performance monolithic CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to provide precise and reliable switching of analog signals with minimal insertion loss and high isolation between channels. It is an ideal component for applications requiring efficient and accurate signal routing, such as data acquisition systems, test equipment, and communication devices.

Key Features:

  • Low On-Resistance: The ADG419BRM-REEL7 boasts a low on-resistance (typically 4 ohms), ensuring minimal signal distortion and power loss during operation.
  • Single Supply Operation: It operates from a single supply ranging from +10V to +30V or a dual supply of ±5V to ±15V, providing flexibility in various power environments.
  • Low Power Consumption: This device consumes very low power, making it suitable for battery-powered and portable applications.
  • Fast Switching Times: With tON of 150 ns and tOFF of 100 ns, the ADG419BRM-REEL7 provides quick response times, critical for high-speed signal processing tasks.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability of the device.
  • ESD Protection: The switch inputs are protected against electrostatic discharges, ensuring the longevity and robustness of the device in harsh environments.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Relay Replacement

The ADG419BRM-REEL7 comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its surface-mount packaging (REEL7) denotes that it is provided in tape and reel form, facilitating automated assembly processes for high-volume production. Analog Devices Inc. ensures that this device meets stringent quality and performance standards, making it a reliable choice for designers and engineers seeking an efficient switching solution.

For detailed specifications and application guidance, refer to the official datasheet and product support documentation available from Analog Devices Inc.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7859 $53.0026
33+ $3.1064 $102.5112
50+ $3.0094 $150.4700
69+ $2.9123 $200.9487
89+ $2.8152 $250.5528
119+ $2.5240 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess