EN
  • EN
  • DE

ADG508FTQ

Part No ADG508FTQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 4/8 Channel Fault-Protected Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140277-ADG508FTQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG508FTQ CAD Model

Description

Analog Devices Inc. ADG508FTQ: A High-Performance CMOS Analog Multiplexer

The ADG508FTQ is a precision monolithic CMOS device from Analog Devices Inc. that offers superior performance as an analog multiplexer. This component is part of a series of digitally-controlled analog switches which have been designed with cutting-edge technology to ensure high accuracy and reliability in a variety of applications.

With its single-ended 8-channel configuration, the ADG508FTQ provides an efficient solution for routing analog signals in numerous systems. It boasts a wide signal range that is fully specified from ±15 V and for 12 V and 5 V logic supplies. The device is well-suited for operations that require a low on-resistance and fast switching performance. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion when switching audio, video, or other high-frequency signals.

The ADG508FTQ operates with a dual power supply ranging from ±5 V to ±18 V or a single power supply from 10 V to 36 V. This flexibility makes it an ideal choice for a broad spectrum of applications, from simple domestic gadgets to complex industrial systems. Furthermore, the device features an inherent break-before-make switching action, which eliminates the possibility of momentary shorting when switching channels.

Each channel of the ADG508FTQ can be controlled by a 3-bit binary address plus an enable input, allowing for easy interfacing with microprocessors or digital systems. The TTL and CMOS compatibility ensures that the device can be integrated into a wide range of digital environments without requiring additional interfacing components.

For enhanced robustness, the ADG508FTQ includes overvoltage protection that enables the input signal to exceed the power supply rails without causing damage to the device. This feature, along with its high ESD (Electrostatic Discharge) protection level, ensures a long operational life and reliability under harsh conditions.

In summary, the ADG508FTQ from Analog Devices Inc. is a versatile and high-performing analog multiplexer that offers excellent linearity, low on-resistance, and fast switching capabilities, making it a top choice for designers seeking to optimize signal routing in their electronic systems.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess