EN
  • EN
  • DE

ADG633YCPZ

Part No ADG633YCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 95ns, 40ns
-3db Bandwidth 580MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 7pF
Max Leakage Current (IS off) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 131983-ADG633YCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG633YCPZ CAD Model

Description

The ADG633YCPZ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide precise and reliable switching of analog signals with minimal signal distortion and low power consumption. It is an ideal solution for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Triple 2-Channel Multiplexer: The ADG633YCPZ is configured as three independent double-pole/double-throw (DPDT) switches, offering flexibility in routing analog signals.
  • Low On-Resistance: It features a low on-resistance (typically 4 ohms), which ensures minimal signal loss and distortion when the switch is in the ON state.
  • Single Supply Operation: The device operates from a single supply voltage ranging from +1.8V to +5.5V, making it compatible with a variety of systems and simplifying power supply design.
  • Low Power Consumption: With its CMOS construction, the ADG633YCPZ consumes very low power, which is critical for battery-powered and energy-sensitive applications.
  • Fast Switching Times: Fast transition times (t<sub>ON and t<sub>OFF) allow for quick signal routing, making it suitable for high-speed applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, ensuring robustness and reliability in harsh environments.
  • Lead-Free and RoHS Compliant: The ADG633YCPZ is available in a lead-free, 20-lead LFCSP package, complying with environmental regulations and standards.

Applications:

  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment

Analog Devices Inc.'s ADG633YCPZ is a testament to their commitment to high-quality, precision-engineered products that meet the demands of modern electronic systems. Its robust design, coupled with exceptional performance characteristics, makes it a top choice for engineers and designers looking to enhance the functionality and efficiency of their applications.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8073 $52.2657
21+ $4.7650 $100.0650
33+ $4.6161 $152.3313
45+ $4.4672 $201.0240
58+ $4.3183 $250.4614
78+ $3.8715 $301.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,048 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess