EN
  • EN
  • DE

ADG749BKS

Part No ADG749BKS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Low Voltage 2.5ohm SPDT Switch In SC70 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140448-ADG749BKS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG749BKS CAD Model

Description

The Analog Devices ADG749BKS is a high-performance, monolithic CMOS analog switch with a wide range of applications in the electronics industry. This switch is designed to provide precise and accurate signal routing for analog and digital signals, making it an ideal choice for data acquisition systems, communication devices, and audio/video signal processing.

Key Features

  • Low On-Resistance: The ADG749BKS boasts a low on-resistance (Ron) typically around 0.4 ohms, ensuring minimal signal attenuation and distortion when the switch is closed.
  • Wide Voltage Range: It operates over a wide supply voltage range of ±2.7V to ±5.5V, accommodating various application needs.
  • Single-Supply Operation: Designed for single-supply operation, this switch is highly versatile and can be used in systems where only a single power source is available.
  • Fast Switching Times: With fast switching times (tON and tOFF) typically in the nanosecond range, the ADG749BKS is suitable for applications that require high-speed operation.
  • Low Power Consumption: The device features ultra-low power dissipation, which is critical for battery-powered and portable devices.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, which is essential for preventing damage to sensitive components.

Applications

The ADG749BKS is commonly used in a variety of applications, including:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment

Product Specifications

The ADG749BKS comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its extended industrial temperature range ensures reliable operation in harsh environments. Additionally, the switch is lead-free and RoHS compliant, adhering to environmental standards.

With its robust design and high-performance characteristics, the ADG749BKS from Analog Devices Inc. is a top choice for engineers and designers looking to incorporate a reliable analog switch into their systems.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7352 $51.9688
40+ $2.5588 $102.3520
61+ $2.4706 $150.7066
88+ $2.2941 $201.8808
114+ $2.2059 $251.4726
142+ $2.1176 $300.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess