EN
  • EN
  • DE

ADG936BRUZ-REEL7

Part No ADG936BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH 2XSPDT 2GHZ 20TSSOP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit 2 x SPDT
Frequency Range 0Hz ~ 2GHz
Isolation 36dB
Insertion Loss 0.9dB
Test Frequency 1GHz
P1dB 16dBm
IIP3 32dBm
Impedance 50Ohm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADG936
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846284-ADG936BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG936BRUZ-REEL7 CAD Model

Description

Product Overview: ADG936BRUZ-REEL7 by Analog Devices Inc.

The ADG936BRUZ-REEL7 is a high-performance RF switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed for use in RF and IF signal routing applications, offering a broad frequency range and excellent signal fidelity. It is an ideal component for designers looking to create systems that require minimal signal distortion and high isolation.

Key Features

  • Dual SPDT Configuration: The device features a dual single-pole, double-throw (SPDT) switch configuration, which allows for flexible signal routing options in a variety of RF applications.
  • Broadband Frequency Range: With a wide operating frequency range from DC to 4 GHz, the ADG936BRUZ-REEL7 is suitable for a multitude of RF applications, including cellular, satellite communications, and broadband wireless systems.
  • Low Insertion Loss: The switch maintains low insertion loss, ensuring minimal signal attenuation when routing through the switch, which is critical for maintaining signal integrity in communication systems.
  • High Isolation: The ADG936BRUZ-REEL7 provides excellent isolation between RF ports, significantly reducing signal crosstalk and improving system performance.
  • Single Supply Voltage: It operates on a single supply voltage ranging from +1.8 V to +5.5 V, making it compatible with a wide range of supply levels and simplifying power management in circuit design.
  • Lead-Free, RoHS Compliant: This product is available in a lead-free, RoHS-compliant package, adhering to environmental regulations and promoting sustainability in electronic components.

Applications

  • Wireless Communications
  • Base Stations
  • RF/IF Signal Routing
  • Test and Measurement Equipment
  • Automotive Systems

The ADG936BRUZ-REEL7 is offered in a compact TSSOP package and is part of Analog Devices Inc.'s extensive line of RF switches that are recognized for their reliability and performance. With its robust design and versatile functionality, the ADG936BRUZ-REEL7 is a strategic choice for engineers and designers looking to enhance their RF signal routing capabilities in both commercial and industrial applications.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0891 $54.8019
21+ $4.9962 $104.9202
31+ $4.8401 $150.0431
43+ $4.6840 $201.4120
56+ $4.5278 $253.5568
74+ $4.0594 $300.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess