EN
  • EN
  • DE

MBM29LV800BA90PFTN-SFLE1

Part No MBM29LV800BA90PFTN-SFLE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998777-MBM29LV800BA90PFTN-SFLE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29LV800BA90PFTN-SFLE1 CAD Model

Description

The MBM29LV800BA90PFTN-SFLE1 is an 8-Mbit (1M x 8 or 512K x 16) Flash memory device manufactured by Fujitsu Electronics America, Inc. This device features a sector erase architecture, offering flexibility in memory management for various embedded systems. It is designed for applications requiring non-volatile storage with fast read access and low power consumption.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing program code and data.
  • Consumer Electronics: Used in consumer devices such as digital cameras, MP3 players, and set-top boxes.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Automotive Electronics: Used in automotive control units for storing calibration data and software.

Features:

  • 8-Mbit Density: Provides 8 megabits of non-volatile storage capacity.
  • Sector Erase Architecture: Allows for selective erasing of memory sectors, providing flexibility in memory management.
  • Fast Read Access Time: Offers fast read access for quick data retrieval.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for low power and high performance.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory allocation.
  • Fast Performance: Quick read access for improved system responsiveness.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.

Additional Details:

The MBM29LV800BA90PFTN-SFLE1 operates with a supply voltage of 3.0V. It features a typical read access time of 90 ns. The device is organized as either 1M x 8 or 512K x 16, selectable via a configuration pin. The sector erase architecture allows for individual sectors to be erased without affecting other sectors. The device is available in a thin small outline package (TSOP), facilitating automated assembly processes and enabling compact circuit designs. It is designed to be robust and provide reliable performance in demanding environments.

This Flash memory device is commonly used in a variety of embedded systems, industrial control systems, and consumer electronic devices where non-volatile storage with fast read access and low power consumption are critical requirements. Its robust design and stable electrical characteristics make it a suitable choice for demanding applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess