EN
  • EN
  • DE

ADL5350ACPZ-R7

Part No ADL5350ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 750MHZ-4GHZ 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular, CDMA, GSM
Frequency 750MHz to 4GHz
Number of Mixers 1
Noise Figure 6.5dB
Operating Supply Current 16.5mA
Supply Voltage - Operating 2.7 V to 3.5 V
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 008914-ADL5350ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5350ACPZ-R7 CAD Model

Description

Product Overview: ADL5350ACPZ-R7 from Analog Devices Inc.

The ADL5350ACPZ-R7 is a high-performance mixer component manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This mixer is specifically designed for frequency conversion in RF and IF applications across a broad range of industries, including telecommunications, aerospace, and defense systems.

The ADL5350ACPZ-R7 is part of the ADL5350 series, which is known for its exceptional linearity and low noise performance. It operates over a wide frequency range, making it extremely versatile for different applications. The mixer can be used in both upconversion and downconversion processes, with an RF/LO frequency range from 2300 MHz to 4000 MHz and an IF frequency range from 30 MHz to 450 MHz.

Key Features:

  • High Linearity: The ADL5350ACPZ-R7 boasts excellent linearity, which minimizes distortion and improves signal quality in complex RF systems.
  • Wide Frequency Range: With an RF/LO frequency from 2300 MHz to 4000 MHz and an IF frequency from 30 MHz to 450 MHz, this mixer accommodates a variety of frequency plans.
  • Single-Ended RF/IF Ports: The device simplifies the design process by providing single-ended RF and IF ports, which reduces the need for external components such as baluns.
  • Low Noise Figure: The ADL5350ACPZ-R7 offers a low noise figure, ensuring a clean signal conversion process with minimal added noise.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications without sacrificing performance.

Applications:

The ADL5350ACPZ-R7 is ideal for a range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • IF sampling receivers
  • Broadband wireless access systems
  • Test equipment and sensors

With its robust performance and flexible operation, the ADL5350ACPZ-R7 from Analog Devices Inc. is a crucial component for engineers looking to develop or enhance RF and IF systems that require high-quality signal processing and frequency conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0233 $50.2330
25+ $4.1217 $103.0425
38+ $3.9929 $151.7302
52+ $3.8641 $200.9332
67+ $3.7353 $250.2651
90+ $3.3489 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,857 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess