EN
  • EN
  • DE

ADM1024ARU-REEL7

Part No ADM1024ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description PWM Fan Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172865-ADM1024ARU-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADM1024
Introduction Date February 20, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1024ARU-REEL7 CAD Model

Description

ADM1024ARU-REEL7 - Precision System Hardware Monitor

The ADM1024ARU-REEL7 is a sophisticated system hardware monitor integrated circuit from Analog Devices Inc., designed for precise monitoring of power supply voltages and temperatures within personal computers, electronic equipment, and industrial systems. This high-performance component comes in a convenient surface-mount package, specifically in a tape and reel format for efficient assembly processes.

Key Features:

  • Multiple Channel Monitoring: The device is capable of monitoring several critical parameters including power supply voltages, fan speeds, and temperature to ensure the system operates within safe limits.
  • Temperature Sensing: It includes an onboard temperature sensor and can also interface with an external diode, providing accurate temperature readings that are crucial for maintaining optimal system performance and reliability.
  • Voltage Sensing: The ADM1024ARU-REEL7 can measure both positive and negative power supply voltages, offering a comprehensive solution for voltage monitoring tasks.
  • Fan Speed Monitoring: With the ability to monitor the rotational speed of up to two fans, it ensures cooling mechanisms are functioning properly, helping to prevent overheating.
  • SMBus Interface: The device communicates via the System Management Bus (SMBus), a two-wire interface that allows for simple integration into existing system architectures.
  • Programmable Interrupts: It features programmable interrupt outputs that can be configured to alert the system in case any monitored parameter goes outside of the predefined safe range.

Applications:

The ADM1024ARU-REEL7 is versatile and can be used across various applications where precise monitoring of system health is critical. It's particularly well-suited for:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure

With its robust feature set and Analog Devices' reputation for precision and quality, the ADM1024ARU-REEL7 is an essential component for system designers and engineers looking to enhance system stability and safeguard against potential failures due to temperature and voltage fluctuations.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess